ValueTronics International, Inc. RF Amplifier 83050A

Description
The 83050A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Ultra broadband to 50 GHz Up to 100mW output power Compact size The Agilent 83050A is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 2 to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Agilent amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet
Description
The 83050A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Ultra broadband to 50 GHz Up to 100mW output power Compact size The Agilent 83050A is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 2 to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Agilent amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 83050A
The 83050A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Ultra broadband to 50 GHz Up to 100mW output power Compact size The Agilent 83050A is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 2 to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Agilent amplifier, eliminating the need for crossover networks or multiple bias supplies.

The 83050A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Ultra broadband to 50 GHz
  • Up to 100mW output power
  • Compact size

The Agilent 83050A is a compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 2 to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Agilent amplifier, eliminating the need for crossover networks or multiple bias supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 83050A
Product Name RF Amplifier
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
3 suppliers
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details