Keithley Instruments, Inc. Amplifier 428

Description
The 428 is an Amplifier from Keithley. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: 2μs rise time 1.2fA RMS noise Up to 1011 V/A gain IEEE-488 interface This Current Amplifier converts fast, small currents to a voltage, which can be easily digitized or displayed by an oscilloscope, waveform analyzer, or data acquisition system.It uses a sophisticated feedback current circuit to achieve both fast rise times and sub-picoamp noise.
Datasheet
Description
The 428 is an Amplifier from Keithley. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: 2μs rise time 1.2fA RMS noise Up to 1011 V/A gain IEEE-488 interface This Current Amplifier converts fast, small currents to a voltage, which can be easily digitized or displayed by an oscilloscope, waveform analyzer, or data acquisition system.It uses a sophisticated feedback current circuit to achieve both fast rise times and sub-picoamp noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier 428
The 428 is an Amplifier from Keithley. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: 2μs rise time 1.2fA RMS noise Up to 1011 V/A gain IEEE-488 interface This Current Amplifier converts fast, small currents to a voltage, which can be easily digitized or displayed by an oscilloscope, waveform analyzer, or data acquisition system.It uses a sophisticated feedback current circuit to achieve both fast rise times and sub-picoamp noise.

The 428 is an Amplifier from Keithley. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Features:

  • 2μs rise time
  • 1.2fA RMS noise
  • Up to 1011 V/A gain
  • IEEE-488 interface

This Current Amplifier converts fast, small currents to a voltage, which can be easily digitized or displayed by an oscilloscope, waveform analyzer, or data acquisition system.It uses a sophisticated feedback current circuit to achieve both fast rise times and sub-picoamp noise.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 428
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-6000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA1008TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
View Details