Com-Power Corporation Preamplifier PAM-103

Description
The PAM-103 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 MHz-1000 MHz High Gain: 33 dB Flat response: ±3 dB Individual Calibration Three Year Warranty The Com-Power PAM-103 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing.. It has a frequency range of 1 to 1000 MHz.. It has gain of 33 dB gain . Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-103 has a gain variation of ±3 dB for the entire frequency range to reduce measurement errors. It can be powered by the rechargeable NimH batteries included when an external power source is not available.
Datasheet
Description
The PAM-103 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 MHz-1000 MHz High Gain: 33 dB Flat response: ±3 dB Individual Calibration Three Year Warranty The Com-Power PAM-103 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing.. It has a frequency range of 1 to 1000 MHz.. It has gain of 33 dB gain . Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-103 has a gain variation of ±3 dB for the entire frequency range to reduce measurement errors. It can be powered by the rechargeable NimH batteries included when an external power source is not available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier PAM-103
The PAM-103 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 MHz-1000 MHz High Gain: 33 dB Flat response: ±3 dB Individual Calibration Three Year Warranty The Com-Power PAM-103 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing.. It has a frequency range of 1 to 1000 MHz.. It has gain of 33 dB gain . Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-103 has a gain variation of ±3 dB for the entire frequency range to reduce measurement errors. It can be powered by the rechargeable NimH batteries included when an external power source is not available.

The PAM-103 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency: 1 MHz-1000 MHz
  • High Gain: 33 dB
  • Flat response: ±3 dB
  • Individual Calibration
  • Three Year Warranty

The Com-Power PAM-103 Preamplifier is intended for improving measurement system sensitivity during EMC compliance testing.. It has a frequency range of 1 to 1000 MHz.. It has gain of 33 dB gain . Therefore, It amplifies the signals that were previously hidden below the noise floor of the EMI receiver so that it can be seen and measured. The Com-Power PAM-103 has a gain variation of ±3 dB for the entire frequency range to reduce measurement errors. It can be powered by the rechargeable NimH batteries included when an external power source is not available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PAM-103
Product Name Preamplifier
Frequency Range 1.00E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-4F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details