ValueTronics International, Inc. RF Amplifier 230B

Description
The 230B is a 5 MHz 4.5 Watt RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency coverage in six bands from 10 to 500 MHz Provides up to 30 dB of gain Maximum rated power output of 4.5 W. Typical noise figure of 6 to 9 dB Later model version of the popular 230A
Description
The 230B is a 5 MHz 4.5 Watt RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency coverage in six bands from 10 to 500 MHz Provides up to 30 dB of gain Maximum rated power output of 4.5 W. Typical noise figure of 6 to 9 dB Later model version of the popular 230A

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 230B - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
230B
RF Amplifier 230B
The 230B is a 5 MHz 4.5 Watt RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency coverage in six bands from 10 to 500 MHz Provides up to 30 dB of gain Maximum rated power output of 4.5 W. Typical noise figure of 6 to 9 dB Later model version of the popular 230A

The 230B is a 5 MHz 4.5 Watt RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency coverage in six bands from 10 to 500 MHz
  • Provides up to 30 dB of gain
  • Maximum rated power output of 4.5 W.
  • Typical noise figure of 6 to 9 dB
  • Later model version of the popular 230A
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 230B
Product Name RF Amplifier
Frequency Range 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-17303+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 31500 MHz
Minimum Gain 13.7 dB
View Details
2 suppliers
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details