ValueTronics International, Inc. Amplifier 54713A

Description
The 54713A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: 500 MHz Bandwidth 500 MHz internal Trigger BNC connector The HP 54713A Amplifier is a 500 MHz bandwith plug in for the HP 54720 and HP 54710 mainframes.
Datasheet
Description
The 54713A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: 500 MHz Bandwidth 500 MHz internal Trigger BNC connector The HP 54713A Amplifier is a 500 MHz bandwith plug in for the HP 54720 and HP 54710 mainframes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier 54713A
The 54713A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: 500 MHz Bandwidth 500 MHz internal Trigger BNC connector The HP 54713A Amplifier is a 500 MHz bandwith plug in for the HP 54720 and HP 54710 mainframes.

The 54713A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • 500 MHz Bandwidth
  • 500 MHz internal Trigger
  • BNC connector

The HP 54713A Amplifier is a 500 MHz bandwith plug in for the HP 54720 and HP 54710 mainframes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 54713A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-20-6000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 6000 MHz
Minimum Gain 32 dB
View Details
4000 - 6000 MHz Ultra-Low Noise, Bypass LNA - QPL9098 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details