AR Worldwide RF Amplifier 50S1G4M3

Description
The 50S1G4M3 is a 4.2 GHz 50 Watt RF amplifier from Amplifier Research. Additional Features: Frequency: 4.2GHz Power: 50W The Amplifier Research 50S1G4M3 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. The 50S1G4M3, when used with a sweep generator, will provide a minimum of 50 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 50S1G4M3 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The 50S1G4M3 version removes the outer enclosure for rack mount applications.
Description
The 50S1G4M3 is a 4.2 GHz 50 Watt RF amplifier from Amplifier Research. Additional Features: Frequency: 4.2GHz Power: 50W The Amplifier Research 50S1G4M3 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. The 50S1G4M3, when used with a sweep generator, will provide a minimum of 50 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 50S1G4M3 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The 50S1G4M3 version removes the outer enclosure for rack mount applications.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 50S1G4M3
The 50S1G4M3 is a 4.2 GHz 50 Watt RF amplifier from Amplifier Research. Additional Features: Frequency: 4.2GHz Power: 50W The Amplifier Research 50S1G4M3 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. The 50S1G4M3, when used with a sweep generator, will provide a minimum of 50 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 50S1G4M3 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The 50S1G4M3 version removes the outer enclosure for rack mount applications.

The 50S1G4M3 is a 4.2 GHz 50 Watt RF amplifier from Amplifier Research.

Additional Features:

  • Frequency: 4.2GHz
  • Power: 50W

The Amplifier Research 50S1G4M3 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. The 50S1G4M3, when used with a sweep generator, will provide a minimum of 50 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level.

The 50S1G4M3 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The 50S1G4M3 version removes the outer enclosure for rack mount applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 50S1G4M3
Product Name RF Amplifier
Frequency Range 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers