AR Worldwide RF Amplifier 1W1000M4

Description
The 1W1000M4 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency: 1 - 1000 MHz Power Output: 1 Watt Flat to 1dB Gain up to 30dB The Amplifier Research 1W1000M4 amplifiers are ultra-broadband, solid-state units providing linear operation over the spectrum from 100 kHz to 1 GHz. They are conditionally stable, and can withstand infinite VSWR without damage or shutdown. Instant bandwidth and flat, predictable ouput make these amplifiers extremely flexible.
Description
The 1W1000M4 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency: 1 - 1000 MHz Power Output: 1 Watt Flat to 1dB Gain up to 30dB The Amplifier Research 1W1000M4 amplifiers are ultra-broadband, solid-state units providing linear operation over the spectrum from 100 kHz to 1 GHz. They are conditionally stable, and can withstand infinite VSWR without damage or shutdown. Instant bandwidth and flat, predictable ouput make these amplifiers extremely flexible.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 1W1000M4
The 1W1000M4 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency: 1 - 1000 MHz Power Output: 1 Watt Flat to 1dB Gain up to 30dB The Amplifier Research 1W1000M4 amplifiers are ultra-broadband, solid-state units providing linear operation over the spectrum from 100 kHz to 1 GHz. They are conditionally stable, and can withstand infinite VSWR without damage or shutdown. Instant bandwidth and flat, predictable ouput make these amplifiers extremely flexible.

The 1W1000M4 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency: 1 - 1000 MHz
  • Power Output: 1 Watt
  • Flat to 1dB
  • Gain up to 30dB

The Amplifier Research 1W1000M4 amplifiers are ultra-broadband, solid-state units providing linear operation over the spectrum from 100 kHz to 1 GHz. They are conditionally stable, and can withstand infinite VSWR without damage or shutdown. Instant bandwidth and flat, predictable ouput make these amplifiers extremely flexible.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 1W1000M4
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-30-6000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 6000 MHz
Minimum Gain 25 dB
View Details
Isolated Voltage Sensor - Si8932D-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details