ValueTronics International, Inc. RF Amplifier 440LA

Description
The 440LA is a 300 MHz 35 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 300 MHz 35 W output power 45 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 ±10% VAC; 50/60 Hz operation The ENI 440LA is a class A power amplifier. The ENI 440LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 440LA delivers low distortion amplification over the entire useful frequency range.
Description
The 440LA is a 300 MHz 35 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 300 MHz 35 W output power 45 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 ±10% VAC; 50/60 Hz operation The ENI 440LA is a class A power amplifier. The ENI 440LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 440LA delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 440LA
The 440LA is a 300 MHz 35 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 300 MHz 35 W output power 45 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 ±10% VAC; 50/60 Hz operation The ENI 440LA is a class A power amplifier. The ENI 440LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 440LA delivers low distortion amplification over the entire useful frequency range.

The 440LA is a 300 MHz 35 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 150 kHz to 300 MHz
  • 35 W output power
  • 45 dB gain (nominal)
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 115/230 ±10% VAC; 50/60 Hz operation

The ENI 440LA is a class A power amplifier. The ENI 440LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 440LA delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 440LA
Product Name RF Amplifier
Frequency Range 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details