Nf Corporation RF Amplifier 4520A

Description
The 4520A is a 20 kHz 2500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz, ±200V Rated output power: 2kVA Maximum output power with respect to products: 2.5kVA Rated output: DC mode ± 15.0A Current: AC mode(RMS): 16.7Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4520A is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. The 4521A boosts the output power (current) of the 4520A and up to four 4521A units can be connected to a single 4520A. The 4521A Power Booster combined with the 4520A enable power expansion.
Description
The 4520A is a 20 kHz 2500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz, ±200V Rated output power: 2kVA Maximum output power with respect to products: 2.5kVA Rated output: DC mode ± 15.0A Current: AC mode(RMS): 16.7Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4520A is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. The 4521A boosts the output power (current) of the 4520A and up to four 4521A units can be connected to a single 4520A. The 4521A Power Booster combined with the 4520A enable power expansion.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 4520A
The 4520A is a 20 kHz 2500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz, ±200V Rated output power: 2kVA Maximum output power with respect to products: 2.5kVA Rated output: DC mode ± 15.0A Current: AC mode(RMS): 16.7Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4520A is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. The 4521A boosts the output power (current) of the 4520A and up to four 4521A units can be connected to a single 4520A. The 4521A Power Booster combined with the 4520A enable power expansion.

The 4520A is a 20 kHz 2500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Wide rage : DC to 20 kHz, ±200V
  • Rated output power: 2kVA
  • Maximum output power with respect to products: 2.5kVA
  • Rated output: DC mode ± 15.0A
  • Current: AC mode(RMS): 16.7Arms
  • Peak current: 2.5 X rated value (RMS)
  • Rated output voltage: 120Vrms (± 170V) sinewave
  • Maximum output voltage: 141Vrms (± 200V) sinewave
  • Four modes of DC (CC/CV) and AC (CV/CC)
  • Output voltage can be boosted up by serial connection

The NF Corporation 4520A is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave.

The 4521A boosts the output power (current) of the 4520A and up to four 4521A units can be connected to a single 4520A. The 4521A Power Booster combined with the 4520A enable power expansion.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 4520A
Product Name RF Amplifier
Frequency Range 0.0200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - BGB420E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers