Instruments for Industry, Inc. RF Amplifier M402

Description
The M402 is a 200 MHz, 50 W RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 10 kHz to 220 MHz Power Gain: 50 dB Rated Output Power: 100 W
Description
The M402 is a 200 MHz, 50 W RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 10 kHz to 220 MHz Power Gain: 50 dB Rated Output Power: 100 W

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - M402 - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
M402
RF Amplifier M402
The M402 is a 200 MHz, 50 W RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 10 kHz to 220 MHz Power Gain: 50 dB Rated Output Power: 100 W

The M402 is a 200 MHz, 50 W RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range: 10 kHz to 220 MHz
  • Power Gain: 50 dB
  • Rated Output Power: 100 W
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number M402
Product Name RF Amplifier
Frequency Range 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000HB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details