ValueTronics International, Inc. RF Amplifier 601L

Description
The 601L is a 1 GHz 1.2 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1 Watt Linear UHF Amplifier For Signal Distribution Rugged Compact Design Operates into any load Low Distortion Specifications: Class of Operation: Class A Frequency Range: 800 kHz to 1000MHz Rated Output Power: 1.0 Watt (0.8 – 1000 MHz) Gain: 40 dB Gain Flatness: ± 2.5dB Input for Rated Output: 0.1 mw (-10dBm) Input Impedance / VSWR 50 2.5:1 Output Impedance / VSWR: 50 3.0:1 Harmonic Level: <-22 dBc @ 1.0 W output Ruggedness: OO :1 VSWR Noise Figure: 10 dB Typical Spurious Output: <-60dBc Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V Temperature Range: 0 to 45 degrees C Cooling: Forced Air Front Panel Controls: AC On/Off Indicators: AC Power On Connectors: RF Input/Output (BNC) The 601L Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 601L amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability. Flexible Operation The 601L produces 1 Watt of Class A linear output power over a frequency range of 800 kHz to 1000 MHz with a nominal gain of 40 dB (+/-2.5dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 22 dB below the fundamental frequency at 1.0 Watt Pout. Rugged Design An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range. High Reliability Complete stability and instantaneous fail-safe protection ensure operation in to mismatch and overdrive conditions. The 601L will withstand a + 13dBm Input signal for all load conditions.
Datasheet
Description
The 601L is a 1 GHz 1.2 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1 Watt Linear UHF Amplifier For Signal Distribution Rugged Compact Design Operates into any load Low Distortion Specifications: Class of Operation: Class A Frequency Range: 800 kHz to 1000MHz Rated Output Power: 1.0 Watt (0.8 – 1000 MHz) Gain: 40 dB Gain Flatness: ± 2.5dB Input for Rated Output: 0.1 mw (-10dBm) Input Impedance / VSWR 50 2.5:1 Output Impedance / VSWR: 50 3.0:1 Harmonic Level: <-22 dBc @ 1.0 W output Ruggedness: OO :1 VSWR Noise Figure: 10 dB Typical Spurious Output: <-60dBc Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V Temperature Range: 0 to 45 degrees C Cooling: Forced Air Front Panel Controls: AC On/Off Indicators: AC Power On Connectors: RF Input/Output (BNC) The 601L Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 601L amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability. Flexible Operation The 601L produces 1 Watt of Class A linear output power over a frequency range of 800 kHz to 1000 MHz with a nominal gain of 40 dB (+/-2.5dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 22 dB below the fundamental frequency at 1.0 Watt Pout. Rugged Design An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range. High Reliability Complete stability and instantaneous fail-safe protection ensure operation in to mismatch and overdrive conditions. The 601L will withstand a + 13dBm Input signal for all load conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 601L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
601L
RF Amplifier 601L
The 601L is a 1 GHz 1.2 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1 Watt Linear UHF Amplifier For Signal Distribution Rugged Compact Design Operates into any load Low Distortion Specifications: Class of Operation: Class A Frequency Range: 800 kHz to 1000MHz Rated Output Power: 1.0 Watt (0.8 – 1000 MHz) Gain: 40 dB Gain Flatness: ± 2.5dB Input for Rated Output: 0.1 mw (-10dBm) Input Impedance / VSWR 50 2.5:1 Output Impedance / VSWR: 50 3.0:1 Harmonic Level: <-22 dBc @ 1.0 W output Ruggedness: OO :1 VSWR Noise Figure: 10 dB Typical Spurious Output: <-60dBc Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V Temperature Range: 0 to 45 degrees C Cooling: Forced Air Front Panel Controls: AC On/Off Indicators: AC Power On Connectors: RF Input/Output (BNC) The 601L Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 601L amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability. Flexible Operation The 601L produces 1 Watt of Class A linear output power over a frequency range of 800 kHz to 1000 MHz with a nominal gain of 40 dB (+/-2.5dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 22 dB below the fundamental frequency at 1.0 Watt Pout. Rugged Design An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range. High Reliability Complete stability and instantaneous fail-safe protection ensure operation in to mismatch and overdrive conditions. The 601L will withstand a + 13dBm Input signal for all load conditions.

The 601L is a 1 GHz 1.2 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 1 Watt Linear UHF Amplifier
  • For Signal Distribution
  • Rugged Compact Design
  • Operates into any load
  • Low Distortion

Specifications:

  • Class of Operation: Class A
  • Frequency Range: 800 kHz to 1000MHz
  • Rated Output Power: 1.0 Watt (0.8 – 1000 MHz)
  • Gain: 40 dB
  • Gain Flatness: ± 2.5dB
  • Input for Rated Output: 0.1 mw (-10dBm)
  • Input Impedance / VSWR
  • 50 2.5:1
  • Output Impedance / VSWR: 50 3.0:1
  • Harmonic Level: <-22 dBc @ 1.0 W output
  • Ruggedness: OO :1 VSWR
  • Noise Figure: 10 dB Typical
  • Spurious Output: <-60dBc
  • Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V
  • Temperature Range: 0 to 45 degrees C
  • Cooling: Forced Air
  • Front Panel
  • Controls: AC On/Off
  • Indicators: AC Power On
  • Connectors: RF Input/Output (BNC)

The 601L Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 601L amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability.

Flexible Operation
The 601L produces 1 Watt of Class A linear output power over a frequency range of 800 kHz to 1000 MHz with a nominal gain of 40 dB (+/-2.5dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 22 dB below the fundamental frequency at 1.0 Watt Pout.

Rugged Design
An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range.

High Reliability
Complete stability and instantaneous fail-safe protection ensure operation in to mismatch and overdrive conditions. The 601L will withstand a + 13dBm Input signal for all load conditions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 601L
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622L7E6327XTSA1 - 118941-BGA622L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details