ValueTronics International, Inc. Preamplifier 8447A

Description
The 8447A is a 400 MHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Response of 50 kHz to 700 MHz 3 dB bandwidth 20 dB gain Standard unit connectors are BNC(F) Frequency range of 0.1 to 400 MHz The Agilent 8447A Broadband Preamplifier is solid-state offering improved reliability. The unit operates at a frequency range of 0.1 to 400 MHz. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.
Datasheet
Description
The 8447A is a 400 MHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Response of 50 kHz to 700 MHz 3 dB bandwidth 20 dB gain Standard unit connectors are BNC(F) Frequency range of 0.1 to 400 MHz The Agilent 8447A Broadband Preamplifier is solid-state offering improved reliability. The unit operates at a frequency range of 0.1 to 400 MHz. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 8447A
The 8447A is a 400 MHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Response of 50 kHz to 700 MHz 3 dB bandwidth 20 dB gain Standard unit connectors are BNC(F) Frequency range of 0.1 to 400 MHz The Agilent 8447A Broadband Preamplifier is solid-state offering improved reliability. The unit operates at a frequency range of 0.1 to 400 MHz. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.

The 8447A is a 400 MHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Response of 50 kHz to 700 MHz
  • 3 dB bandwidth
  • 20 dB gain
  • Standard unit connectors are BNC(F)
  • Frequency range of 0.1 to 400 MHz

The Agilent 8447A Broadband Preamplifier is solid-state offering improved reliability. The unit operates at a frequency range of 0.1 to 400 MHz. Designed into a small, lightweight package, this broadband amplifier provides low noise, wide bandwidth, flat frequency response, and low distortion.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8447A
Product Name Preamplifier
Frequency Range 4.00E-4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - SE2597L-R - 028219-SE2597L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details