ValueTronics International, Inc. RF Amplifier 403LA

Description
The 403LA is a 300 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 150 kHz to 300MHz Class A Rated Output Power: 3.0 Watts Gain: 37 dB Gain Flatness: +/- 2dB Input for Rated Output: 1 mw (0dBm) Input Impedance / VSWR: 50Ω 1.5:1 Output Impedance / VSWR: 50Ω 2.5:1 Harmonic Level: <-25 dBc @ 2.7 W output Ruggedness: OO :1 VSWR IP3: +45 dBm Typical Noise Figure: 9 dB Typical Spurious Output: <-60dBc Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V Temperature Range: 0 to 45 degrees C Cooling: Forced Air Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm Front Panel Controls: AC On/Off Indicators: AC Power On Connectors: RF Input/Output (BNC) Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm 3 Watt UHF Amplifier Instantaneous Bandwidth Rugged Compact Design Operates into any Load Low Distortion The 403LA Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 403 LA amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability. High Reliability Complete stability and rugged design ensure operation into mismatch and overdrive conditions. The 403 LA will withstand a + 13dBm Input signal for all load conditions. Flexible Operation The 403LA produces 3 Watts of Class A linear output power over a frequency range of 150 kHz to 300 MHz with a nominal gain of 37 dB (+/-2dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 25 dB below the fundamental frequency at 2.7 Watts Pout. Rugged Design An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range.
Datasheet
Description
The 403LA is a 300 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 150 kHz to 300MHz Class A Rated Output Power: 3.0 Watts Gain: 37 dB Gain Flatness: +/- 2dB Input for Rated Output: 1 mw (0dBm) Input Impedance / VSWR: 50Ω 1.5:1 Output Impedance / VSWR: 50Ω 2.5:1 Harmonic Level: <-25 dBc @ 2.7 W output Ruggedness: OO :1 VSWR IP3: +45 dBm Typical Noise Figure: 9 dB Typical Spurious Output: <-60dBc Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V Temperature Range: 0 to 45 degrees C Cooling: Forced Air Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm Front Panel Controls: AC On/Off Indicators: AC Power On Connectors: RF Input/Output (BNC) Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm 3 Watt UHF Amplifier Instantaneous Bandwidth Rugged Compact Design Operates into any Load Low Distortion The 403LA Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 403 LA amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability. High Reliability Complete stability and rugged design ensure operation into mismatch and overdrive conditions. The 403 LA will withstand a + 13dBm Input signal for all load conditions. Flexible Operation The 403LA produces 3 Watts of Class A linear output power over a frequency range of 150 kHz to 300 MHz with a nominal gain of 37 dB (+/-2dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 25 dB below the fundamental frequency at 2.7 Watts Pout. Rugged Design An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 403LA
The 403LA is a 300 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 150 kHz to 300MHz Class A Rated Output Power: 3.0 Watts Gain: 37 dB Gain Flatness: +/- 2dB Input for Rated Output: 1 mw (0dBm) Input Impedance / VSWR: 50Ω 1.5:1 Output Impedance / VSWR: 50Ω 2.5:1 Harmonic Level: <-25 dBc @ 2.7 W output Ruggedness: OO :1 VSWR IP3: +45 dBm Typical Noise Figure: 9 dB Typical Spurious Output: <-60dBc Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V Temperature Range: 0 to 45 degrees C Cooling: Forced Air Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm Front Panel Controls: AC On/Off Indicators: AC Power On Connectors: RF Input/Output (BNC) Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm 3 Watt UHF Amplifier Instantaneous Bandwidth Rugged Compact Design Operates into any Load Low Distortion The 403LA Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 403 LA amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability. High Reliability Complete stability and rugged design ensure operation into mismatch and overdrive conditions. The 403 LA will withstand a + 13dBm Input signal for all load conditions. Flexible Operation The 403LA produces 3 Watts of Class A linear output power over a frequency range of 150 kHz to 300 MHz with a nominal gain of 37 dB (+/-2dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 25 dB below the fundamental frequency at 2.7 Watts Pout. Rugged Design An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range.

The 403LA is a 300 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 150 kHz to 300MHz
  • Class A
  • Rated Output Power: 3.0 Watts
  • Gain: 37 dB
  • Gain Flatness: +/- 2dB
  • Input for Rated Output: 1 mw (0dBm)
  • Input Impedance / VSWR: 50Ω 1.5:1
  • Output Impedance / VSWR: 50Ω 2.5:1
  • Harmonic Level: <-25 dBc @ 2.7 W output
  • Ruggedness: OO :1 VSWR
  • IP3: +45 dBm Typical
  • Noise Figure: 9 dB Typical
  • Spurious Output: <-60dBc
  • Primary Power: 100 – 240 VAC 47-63 Hz.; 1 A @ 120 V; 0.5 A @ 240 V
  • Temperature Range: 0 to 45 degrees C
  • Cooling: Forced Air
  • Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm
  • Front Panel Controls: AC On/Off
  • Indicators: AC Power On
  • Connectors: RF Input/Output (BNC)
  • Dimensions (H x W x D): 3.5” x 6.2” x 10.5”; 88 mm x 157 mm x 267.5 mm
  • 3 Watt UHF Amplifier
  • Instantaneous Bandwidth
  • Rugged Compact Design
  • Operates into any Load
  • Low Distortion

The 403LA Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation distortion and inherent protection against short and open circuit loads. The 403 LA amplifies the inputs of AM, FM, SSB, pulse and other complex modulations within its output and bandwidth capability.

High Reliability
Complete stability and rugged design ensure operation into mismatch and overdrive conditions. The 403 LA will withstand a + 13dBm Input signal for all load conditions.

Flexible Operation
The 403LA produces 3 Watts of Class A linear output power over a frequency range of 150 kHz to 300 MHz with a nominal gain of 37 dB (+/-2dB). In order to provide exceptionally low levels of IMD, highly linear RF devices are used, with feedback, in the driver and output amplifier stages. All harmonics are more than 25 dB below the fundamental frequency at 2.7 Watts Pout.

Rugged Design
An integral power supply allows for operation directly from an input of 115/230 V single phase. Both the power supply and the forced air cooling are conservatively designed for operation over a wide temperature range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 403LA
Product Name RF Amplifier
Frequency Range 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA616H6327XTSA1 - 1023296-BGA616H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz
Minimum Gain 19 dB
View Details
4 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Specs
Applications RF Microwave
View Details