Nf Corporation Preamplifier LI-75A

Description
The LI-75A is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Input terminal: Balanced Input impedance: 100Mω // 50pF CMRR: 120dB (DC to 100 Hz) Input referred noise: 2nV/√Hz (at 1 kHz) Voltage gain: 40dB Frequency response: DC to 1 MHz (DC), 0.2 Hz to 1 MHz (AC) Maximum output voltage: ± 10V/2k ohm (DC to 200 kHz) Power requirements: Provided by the Lock-in amplifier or PS-70A Dimensions: (mm) 120(W) X 55(H) X 200(D) The LI-75A is a preamplifier designed to increase measurement sensitivity when using the NF Lock-in Amplifiers.
Description
The LI-75A is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Input terminal: Balanced Input impedance: 100Mω // 50pF CMRR: 120dB (DC to 100 Hz) Input referred noise: 2nV/√Hz (at 1 kHz) Voltage gain: 40dB Frequency response: DC to 1 MHz (DC), 0.2 Hz to 1 MHz (AC) Maximum output voltage: ± 10V/2k ohm (DC to 200 kHz) Power requirements: Provided by the Lock-in amplifier or PS-70A Dimensions: (mm) 120(W) X 55(H) X 200(D) The LI-75A is a preamplifier designed to increase measurement sensitivity when using the NF Lock-in Amplifiers.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier LI-75A
The LI-75A is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Input terminal: Balanced Input impedance: 100Mω // 50pF CMRR: 120dB (DC to 100 Hz) Input referred noise: 2nV/√Hz (at 1 kHz) Voltage gain: 40dB Frequency response: DC to 1 MHz (DC), 0.2 Hz to 1 MHz (AC) Maximum output voltage: ± 10V/2k ohm (DC to 200 kHz) Power requirements: Provided by the Lock-in amplifier or PS-70A Dimensions: (mm) 120(W) X 55(H) X 200(D) The LI-75A is a preamplifier designed to increase measurement sensitivity when using the NF Lock-in Amplifiers.

The LI-75A is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Input terminal: Balanced
  • Input impedance: 100MΩ // 50pF
  • CMRR: 120dB (DC to 100 Hz)
  • Input referred noise: 2nV/√Hz (at 1 kHz)
  • Voltage gain: 40dB
  • Frequency response: DC to 1 MHz (DC), 0.2 Hz to 1 MHz (AC)
  • Maximum output voltage: ± 10V/2k ohm (DC to 200 kHz)
  • Power requirements: Provided by the Lock-in amplifier or PS-70A
  • Dimensions: (mm) 120(W) X 55(H) X 200(D)

The LI-75A is a preamplifier designed to increase measurement sensitivity when using the NF Lock-in Amplifiers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number LI-75A
Product Name Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details