Bruel & Kjaer Amplifier 2669B

Description
The 2669B is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Full electromagnetic compatibility (EMC) Detachable, thin cable for easy installation Compact LEMO connector at preamplifier Patented charge-injection calibration technique for on-site calibration of the whole measuring channel including the microphone Wide dynamic range Very low inherent noise, high input impedance Low output impedance and high output current allows use with long extension cables Wide working temperature range The preamplifier has a very high input impedance presenting virtually no load to the microphone. The high output voltage together with an extremely low inherent noise level gives a wide dynamic range.1/2-inch Microphone Preamplifier Type 2669 is a Falcon Range product for making precision acoustic measurements with Brüel & Kjær’s wide range of condenser microphones. You can connect 1/2-inch microphones directly and 1-inch, 1/4-inch and 1/8-inch types using adapters. The preamplifier, cable and its connectors all fulfil EMC requirements. You can verify the condition of the microphone, preamplifier and cable on-site using its patented charge injection calibration technique. The preamplifier’s low output impedance allows the use of long extension cables without problems.
Description
The 2669B is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Full electromagnetic compatibility (EMC) Detachable, thin cable for easy installation Compact LEMO connector at preamplifier Patented charge-injection calibration technique for on-site calibration of the whole measuring channel including the microphone Wide dynamic range Very low inherent noise, high input impedance Low output impedance and high output current allows use with long extension cables Wide working temperature range The preamplifier has a very high input impedance presenting virtually no load to the microphone. The high output voltage together with an extremely low inherent noise level gives a wide dynamic range.1/2-inch Microphone Preamplifier Type 2669 is a Falcon Range product for making precision acoustic measurements with Brüel & Kjær’s wide range of condenser microphones. You can connect 1/2-inch microphones directly and 1-inch, 1/4-inch and 1/8-inch types using adapters. The preamplifier, cable and its connectors all fulfil EMC requirements. You can verify the condition of the microphone, preamplifier and cable on-site using its patented charge injection calibration technique. The preamplifier’s low output impedance allows the use of long extension cables without problems.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 2669B
The 2669B is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Full electromagnetic compatibility (EMC) Detachable, thin cable for easy installation Compact LEMO connector at preamplifier Patented charge-injection calibration technique for on-site calibration of the whole measuring channel including the microphone Wide dynamic range Very low inherent noise, high input impedance Low output impedance and high output current allows use with long extension cables Wide working temperature range The preamplifier has a very high input impedance presenting virtually no load to the microphone. The high output voltage together with an extremely low inherent noise level gives a wide dynamic range.1/2-inch Microphone Preamplifier Type 2669 is a Falcon Range product for making precision acoustic measurements with Brüel & Kjær’s wide range of condenser microphones. You can connect 1/2-inch microphones directly and 1-inch, 1/4-inch and 1/8-inch types using adapters. The preamplifier, cable and its connectors all fulfil EMC requirements. You can verify the condition of the microphone, preamplifier and cable on-site using its patented charge injection calibration technique. The preamplifier’s low output impedance allows the use of long extension cables without problems.

The 2669B is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Full electromagnetic compatibility (EMC)
  • Detachable, thin cable for easy installation
  • Compact LEMO connector at preamplifier
  • Patented charge-injection calibration technique for on-site calibration of the whole measuring channel including the microphone
  • Wide dynamic range
  • Very low inherent noise, high input impedance
  • Low output impedance and high output current allows use with long extension cables
  • Wide working temperature range

The preamplifier has a very high input impedance presenting virtually no load to the microphone. The high output voltage together with an extremely low inherent noise level gives a wide dynamic range.1/2-inch Microphone Preamplifier Type 2669 is a Falcon Range product for making precision acoustic measurements with Brüel & Kjær’s wide range of condenser microphones. You can connect 1/2-inch microphones directly and 1-inch, 1/4-inch and 1/8-inch types using adapters.

The preamplifier, cable and its connectors all fulfil EMC requirements.

You can verify the condition of the microphone, preamplifier and cable on-site using its patented charge injection calibration technique.

The preamplifier’s low output impedance allows the use of long extension cables without problems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 2669B
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA713N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 700 MHz
Minimum Gain 15.5 dB
View Details
2 suppliers