RIGOL Technologies, Inc. Amplifier PA1011

Description
The PA1011 is an amplifier from Rigol. Features: Easily and neatly communicate with DG and PC software through the USB interface Enables to set the Gain (x1 or x10), Polarity (Invert or Normal), Output offset and the output status in connection with its software Up to 50kω output impedance The integrated output protection circuit (overcurrent protection and internal temperature abnormal protection) provided with ensures the instrument is working stably and safely Compact size, easy to carry and use Works with- DG1 DG1Z DG4, DG5 The Rigol PA1011 is a 10W power amplifier for waveform generators. The PA1011 amplifier is one of the options provided for RIGOL DG Series Function/Arbitrary Waveform Generators, with up to 1MHz full power bandwidth and higher than 80 V/µs slew rate, which can be used in fast constructions of a test platform in connection with all DG series products, and as a single power amplifier in coordination with other generators.
Description
The PA1011 is an amplifier from Rigol. Features: Easily and neatly communicate with DG and PC software through the USB interface Enables to set the Gain (x1 or x10), Polarity (Invert or Normal), Output offset and the output status in connection with its software Up to 50kω output impedance The integrated output protection circuit (overcurrent protection and internal temperature abnormal protection) provided with ensures the instrument is working stably and safely Compact size, easy to carry and use Works with- DG1 DG1Z DG4, DG5 The Rigol PA1011 is a 10W power amplifier for waveform generators. The PA1011 amplifier is one of the options provided for RIGOL DG Series Function/Arbitrary Waveform Generators, with up to 1MHz full power bandwidth and higher than 80 V/µs slew rate, which can be used in fast constructions of a test platform in connection with all DG series products, and as a single power amplifier in coordination with other generators.

Suppliers

Company
Product
Description
Supplier Links
Amplifier PA1011
The PA1011 is an amplifier from Rigol. Features: Easily and neatly communicate with DG and PC software through the USB interface Enables to set the Gain (x1 or x10), Polarity (Invert or Normal), Output offset and the output status in connection with its software Up to 50kω output impedance The integrated output protection circuit (overcurrent protection and internal temperature abnormal protection) provided with ensures the instrument is working stably and safely Compact size, easy to carry and use Works with- DG1 DG1Z DG4, DG5 The Rigol PA1011 is a 10W power amplifier for waveform generators. The PA1011 amplifier is one of the options provided for RIGOL DG Series Function/Arbitrary Waveform Generators, with up to 1MHz full power bandwidth and higher than 80 V/µs slew rate, which can be used in fast constructions of a test platform in connection with all DG series products, and as a single power amplifier in coordination with other generators.

The PA1011 is an amplifier from Rigol.

Features:

  • Easily and neatly communicate with DG and PC software through the USB interface
  • Enables to set the Gain (x1 or x10), Polarity (Invert or Normal), Output offset and the output status in connection with its software
  • Up to 50kΩ output impedance
  • The integrated output protection circuit (overcurrent protection and internal temperature abnormal protection) provided with ensures the instrument is working stably and safely
  • Compact size, easy to carry and use

Works with-

  • DG1
  • DG1Z
  • DG4,
  • DG5

The Rigol PA1011 is a 10W power amplifier for waveform generators. The PA1011 amplifier is one of the options provided for RIGOL DG Series Function/Arbitrary Waveform Generators, with up to 1MHz full power bandwidth and higher than 80 V/µs slew rate, which can be used in fast constructions of a test platform in connection with all DG series products, and as a single power amplifier in coordination with other generators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PA1011
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details