Schaffner EMC Inc. RF Amplifier CBA 1G-150

Description
The CBA 1G-150 is a 1 GHz, 150 W RF amplifier from Schaffner. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range (instantaneous): 80 to 1000 MHz Rated output power: 150 W minimum (175 W typical 80 MHz to 500 MHz) Output power at 1 dB gain compression: 120 W minimum (150 W typical 80 MHz to 500 MHz) Harmonics at 120 W output power: Better than -20 dBc Gain: 52 dB Gain variation with frequency: ±2 dB Maximum input power (no damage): +10 dBm Output VSWR tolerance: Infi nite any phase Stability: Unconditional Output impedance: 50 Ohms Input VSWR: 2:1 Class A linear and low distortion design High reliability gallium arsenide technology Mismatch tolerant and unconditionally stable Wide instantaneous bandwidth Typical 2 dB compression data (as described in IEC 61000-4-3) provided The CBA 1G-150 amplifier covers frequency range from 100 kHz to 1 GHz with rated power of 150 watts. The amplifier is specially designed for radiated EMC testing where it provides continuous output in to the very poor match typically associated with broadband EMC antenna tested at lower frequency range. Most of the antennas typically have their lowest gain at the lowest frequency, amplifier requires to produce more power than at the higher frequencies. Unlike other amplifiers designed for general purpose applications, this EMC specific amplifier maximizes the linear power at the lowest frequency, therefore they can be used with various specialized applications.
Datasheet
Description
The CBA 1G-150 is a 1 GHz, 150 W RF amplifier from Schaffner. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range (instantaneous): 80 to 1000 MHz Rated output power: 150 W minimum (175 W typical 80 MHz to 500 MHz) Output power at 1 dB gain compression: 120 W minimum (150 W typical 80 MHz to 500 MHz) Harmonics at 120 W output power: Better than -20 dBc Gain: 52 dB Gain variation with frequency: ±2 dB Maximum input power (no damage): +10 dBm Output VSWR tolerance: Infi nite any phase Stability: Unconditional Output impedance: 50 Ohms Input VSWR: 2:1 Class A linear and low distortion design High reliability gallium arsenide technology Mismatch tolerant and unconditionally stable Wide instantaneous bandwidth Typical 2 dB compression data (as described in IEC 61000-4-3) provided The CBA 1G-150 amplifier covers frequency range from 100 kHz to 1 GHz with rated power of 150 watts. The amplifier is specially designed for radiated EMC testing where it provides continuous output in to the very poor match typically associated with broadband EMC antenna tested at lower frequency range. Most of the antennas typically have their lowest gain at the lowest frequency, amplifier requires to produce more power than at the higher frequencies. Unlike other amplifiers designed for general purpose applications, this EMC specific amplifier maximizes the linear power at the lowest frequency, therefore they can be used with various specialized applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier CBA 1G-150
The CBA 1G-150 is a 1 GHz, 150 W RF amplifier from Schaffner. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range (instantaneous): 80 to 1000 MHz Rated output power: 150 W minimum (175 W typical 80 MHz to 500 MHz) Output power at 1 dB gain compression: 120 W minimum (150 W typical 80 MHz to 500 MHz) Harmonics at 120 W output power: Better than -20 dBc Gain: 52 dB Gain variation with frequency: ±2 dB Maximum input power (no damage): +10 dBm Output VSWR tolerance: Infi nite any phase Stability: Unconditional Output impedance: 50 Ohms Input VSWR: 2:1 Class A linear and low distortion design High reliability gallium arsenide technology Mismatch tolerant and unconditionally stable Wide instantaneous bandwidth Typical 2 dB compression data (as described in IEC 61000-4-3) provided The CBA 1G-150 amplifier covers frequency range from 100 kHz to 1 GHz with rated power of 150 watts. The amplifier is specially designed for radiated EMC testing where it provides continuous output in to the very poor match typically associated with broadband EMC antenna tested at lower frequency range. Most of the antennas typically have their lowest gain at the lowest frequency, amplifier requires to produce more power than at the higher frequencies. Unlike other amplifiers designed for general purpose applications, this EMC specific amplifier maximizes the linear power at the lowest frequency, therefore they can be used with various specialized applications.

The CBA 1G-150 is a 1 GHz, 150 W RF amplifier from Schaffner. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range (instantaneous): 80 to 1000 MHz
  • Rated output power: 150 W minimum (175 W typical 80 MHz to 500 MHz)
  • Output power at 1 dB gain compression: 120 W minimum (150 W typical 80 MHz to 500 MHz)
  • Harmonics at 120 W output power: Better than -20 dBc
  • Gain: 52 dB
  • Gain variation with frequency: ±2 dB
  • Maximum input power (no damage): +10 dBm
  • Output VSWR tolerance: Infi nite any phase
  • Stability: Unconditional
  • Output impedance: 50 Ohms
  • Input VSWR: 2:1
  • Class A linear and low distortion design
  • High reliability gallium arsenide technology
  • Mismatch tolerant and unconditionally stable
  • Wide instantaneous bandwidth
  • Typical 2 dB compression data (as described in IEC 61000-4-3) provided

The CBA 1G-150 amplifier covers frequency range from 100 kHz to 1 GHz with rated power of 150 watts. The amplifier is specially designed for radiated EMC testing where it provides continuous output in to the very poor match typically associated with broadband EMC antenna tested at lower frequency range. Most of the antennas typically have their lowest gain at the lowest frequency, amplifier requires to produce more power than at the higher frequencies. Unlike other amplifiers designed for general purpose applications, this EMC specific amplifier maximizes the linear power at the lowest frequency, therefore they can be used with various specialized applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number CBA 1G-150
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
2.4 – 2.5 GHz WLAN Power Amplifier Module - SKY65174-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 35 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details