ValueTronics International, Inc. RF Amplifier 465A

Description
The 465A is a 1 MHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 20 dB or 40 dB gain (x10 or x100) 5 Hz to 1 MHz Output of 10 V RMS open circuit 5 V RMS into 50-ohms
Description
The 465A is a 1 MHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 20 dB or 40 dB gain (x10 or x100) 5 Hz to 1 MHz Output of 10 V RMS open circuit 5 V RMS into 50-ohms

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 465A - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
465A
RF Amplifier 465A
The 465A is a 1 MHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 20 dB or 40 dB gain (x10 or x100) 5 Hz to 1 MHz Output of 10 V RMS open circuit 5 V RMS into 50-ohms

The 465A is a 1 MHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 20 dB or 40 dB gain (x10 or x100)
  • 5 Hz to 1 MHz
  • Output of 10 V RMS open circuit
  • 5 V RMS into 50-ohms
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 465A
Product Name RF Amplifier
Frequency Range 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-0.01-15000-12-60 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0100 to 15000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers - 448-BGA9U1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details
2 suppliers