Comtech PST Corp. RF Amplifier AR8829-50

Description
The AR8829-50 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Type: Power Amplifier Configuration: RF Amplifier System Frequency: 800 to 2000 MHz P1dB: 46.99 dBm P1dB: 50 W Package Type: Rack Mount The Comtech PST AR8829-50 is a Class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 50 W watts at 1dB compression.
Datasheet
Description
The AR8829-50 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Type: Power Amplifier Configuration: RF Amplifier System Frequency: 800 to 2000 MHz P1dB: 46.99 dBm P1dB: 50 W Package Type: Rack Mount The Comtech PST AR8829-50 is a Class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 50 W watts at 1dB compression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR8829-50
The AR8829-50 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Type: Power Amplifier Configuration: RF Amplifier System Frequency: 800 to 2000 MHz P1dB: 46.99 dBm P1dB: 50 W Package Type: Rack Mount The Comtech PST AR8829-50 is a Class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 50 W watts at 1dB compression.

The AR8829-50 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Type: Power Amplifier
  • Configuration: RF Amplifier System
  • Frequency: 800 to 2000 MHz
  • P1dB: 46.99 dBm
  • P1dB: 50 W
  • Package Type: Rack Mount

The Comtech PST AR8829-50 is a Class A Rack-Mountable Power Amplifier that operates from 800 to 2000 MHz, with output power of 50 W watts at 1dB compression.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR8829-50
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details