GW Instek Preamplifier GAP-802

Description
The GAP-802 is a 3 GHz preamplifier from Instek. Features: Frequency: 9kHz to 3GHz Gain: 20dB typ Output at 1dB Compression Point: +16.4dBm typ SWR: 1.2:1 3rd Order Intercept Point: +30dBm typ Noise Figure: 3.5dB typ Device Current: 80mA typ The GAP-802 preamplifier is intended for use with the GSP-830 series of spectrum analyzers.
Datasheet
Description
The GAP-802 is a 3 GHz preamplifier from Instek. Features: Frequency: 9kHz to 3GHz Gain: 20dB typ Output at 1dB Compression Point: +16.4dBm typ SWR: 1.2:1 3rd Order Intercept Point: +30dBm typ Noise Figure: 3.5dB typ Device Current: 80mA typ The GAP-802 preamplifier is intended for use with the GSP-830 series of spectrum analyzers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier GAP-802
The GAP-802 is a 3 GHz preamplifier from Instek. Features: Frequency: 9kHz to 3GHz Gain: 20dB typ Output at 1dB Compression Point: +16.4dBm typ SWR: 1.2:1 3rd Order Intercept Point: +30dBm typ Noise Figure: 3.5dB typ Device Current: 80mA typ The GAP-802 preamplifier is intended for use with the GSP-830 series of spectrum analyzers.

The GAP-802 is a 3 GHz preamplifier from Instek.

Features:

  • Frequency: 9kHz to 3GHz
  • Gain: 20dB typ
  • Output at 1dB Compression Point: +16.4dBm typ
  • SWR: 1.2:1
  • 3rd Order Intercept Point: +30dBm typ
  • Noise Figure: 3.5dB typ
  • Device Current: 80mA typ

The GAP-802 preamplifier is intended for use with the GSP-830 series of spectrum analyzers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number GAP-802
Product Name Preamplifier
Frequency Range 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
MB/HB Diversity Receive LNA Module - SKY13750-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1805 to 2690 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-122+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 800 to 1200 MHz
Minimum Gain 18.1 dB
View Details
3 suppliers