Nf Corporation Amplifier SA-220F5

Description
The SA-220F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency range: 1 kHz to 80 MHz Input form: AC coupling, unbalanced single-ended input Input voltage noise density: 0.7nV/√Hz max. (100 kHz) 0.5nV/√Hz typ. (10k to 1 MHz) Input noise current density: 200fA/√Hz typ.(100 kHz) Max. output voltage: 2.0Vp-p/50ωHz (1 kHz to 20 MHz) Output impedance: 50ω ± 5% (100 kHz) Voltage gain: 46 ± 0.5dB / 50ω (1 kHz) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-220F5 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-220F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.
Description
The SA-220F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency range: 1 kHz to 80 MHz Input form: AC coupling, unbalanced single-ended input Input voltage noise density: 0.7nV/√Hz max. (100 kHz) 0.5nV/√Hz typ. (10k to 1 MHz) Input noise current density: 200fA/√Hz typ.(100 kHz) Max. output voltage: 2.0Vp-p/50ωHz (1 kHz to 20 MHz) Output impedance: 50ω ± 5% (100 kHz) Voltage gain: 46 ± 0.5dB / 50ω (1 kHz) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-220F5 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-220F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

Suppliers

Company
Product
Description
Supplier Links
Amplifier SA-220F5
The SA-220F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency range: 1 kHz to 80 MHz Input form: AC coupling, unbalanced single-ended input Input voltage noise density: 0.7nV/√Hz max. (100 kHz) 0.5nV/√Hz typ. (10k to 1 MHz) Input noise current density: 200fA/√Hz typ.(100 kHz) Max. output voltage: 2.0Vp-p/50ωHz (1 kHz to 20 MHz) Output impedance: 50ω ± 5% (100 kHz) Voltage gain: 46 ± 0.5dB / 50ω (1 kHz) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-220F5 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-220F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

The SA-220F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Frequency range: 1 kHz to 80 MHz
  • Input form: AC coupling, unbalanced single-ended input
  • Input voltage noise density: 0.7nV/√Hz max. (100 kHz) 0.5nV/√Hz typ. (10k to 1 MHz)
  • Input noise current density: 200fA/√Hz typ.(100 kHz)
  • Max. output voltage: 2.0Vp-p/50ΩHz (1 kHz to 20 MHz)
  • Output impedance: 50Ω ± 5% (100 kHz)
  • Voltage gain: 46 ± 0.5dB / 50Ω (1 kHz)

Applications:

  • Superconducting device in quantum computers
  • MCT (Mercury Cadmium Tellurium) sensor for infrared detection
  • Squid sensor for micro-magnet detection
  • High-temperature superconducting Josephson device for microwave detection
  • Electromagnetic sensor for MRI systems
  • Photodetector such as a photo-multiplier and photo-transistor
  • Improving sensitivity of lock-in amplifiers

The SA-220F5 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-220F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SA-220F5
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details