AR Worldwide RF Amplifier 200HA

Description
The 200HA is a 400 MHz, 200 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 220-400 MHz Power: 200 Watts Overall Gain: 50 dB Impedance: 50ω Solid State Construction The Amplifier Research 200HA is a 220-400 MHz, 200 Watt, RF Amplifier. The Amplifier Research 200HA has an overall gain of 50 dB and an impedance of 50 Ohms.
Description
The 200HA is a 400 MHz, 200 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 220-400 MHz Power: 200 Watts Overall Gain: 50 dB Impedance: 50ω Solid State Construction The Amplifier Research 200HA is a 220-400 MHz, 200 Watt, RF Amplifier. The Amplifier Research 200HA has an overall gain of 50 dB and an impedance of 50 Ohms.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 200HA
The 200HA is a 400 MHz, 200 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 220-400 MHz Power: 200 Watts Overall Gain: 50 dB Impedance: 50ω Solid State Construction The Amplifier Research 200HA is a 220-400 MHz, 200 Watt, RF Amplifier. The Amplifier Research 200HA has an overall gain of 50 dB and an impedance of 50 Ohms.

The 200HA is a 400 MHz, 200 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 220-400 MHz
  • Power: 200 Watts
  • Overall Gain: 50 dB
  • Impedance: 50Ω
  • Solid State Construction

The Amplifier Research 200HA is a 220-400 MHz, 200 Watt, RF Amplifier. The Amplifier Research 200HA has an overall gain of 50 dB and an impedance of 50 Ohms.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 200HA
Product Name RF Amplifier
Frequency Range 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - AWL6153M7UP8 - 227836-AWL6153M7UP8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers