AR Worldwide RF Amplifier 5S1G4

Description
The 5S1G4 is a 4.2 GHz 6.5 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 5S1G4 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The Amplifier Research 5S1G4, when used with a sweep generator, will provide a minimum of 5 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The Amplifier Research 5S1G4 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF Amplifier stages are protected from over temperature by removing the DC voltage to them if an over temperature condition occurs due to cooling blockage or fan failure. There is a fault lamp on the rear panel to indicate an over temperature or power supply fault condition. The unit can be returned to operate when the condition has been cleared.
Datasheet
Description
The 5S1G4 is a 4.2 GHz 6.5 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 5S1G4 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The Amplifier Research 5S1G4, when used with a sweep generator, will provide a minimum of 5 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The Amplifier Research 5S1G4 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF Amplifier stages are protected from over temperature by removing the DC voltage to them if an over temperature condition occurs due to cooling blockage or fan failure. There is a fault lamp on the rear panel to indicate an over temperature or power supply fault condition. The unit can be returned to operate when the condition has been cleared.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 5S1G4
The 5S1G4 is a 4.2 GHz 6.5 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 5S1G4 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The Amplifier Research 5S1G4, when used with a sweep generator, will provide a minimum of 5 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The Amplifier Research 5S1G4 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF Amplifier stages are protected from over temperature by removing the DC voltage to them if an over temperature condition occurs due to cooling blockage or fan failure. There is a fault lamp on the rear panel to indicate an over temperature or power supply fault condition. The unit can be returned to operate when the condition has been cleared.

The 5S1G4 is a 4.2 GHz 6.5 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

The Amplifier Research 5S1G4 is a solid state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The Amplifier Research 5S1G4, when used with a sweep generator, will provide a minimum of 5 watts of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The Amplifier Research 5S1G4 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF Amplifier stages are protected from over temperature by removing the DC voltage to them if an over temperature condition occurs due to cooling blockage or fan failure. There is a fault lamp on the rear panel to indicate an over temperature or power supply fault condition. The unit can be returned to operate when the condition has been cleared.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5S1G4
Product Name RF Amplifier
Frequency Range 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1000 - 6000 MHz High Linearity Gain Block - QPA9126 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details
RF Amplifiers - 448-BGAP2D20AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details