Com-Power Corporation Preamplifier PAP-501

Description
The PAP-501 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 10 to 1000 MHz Nominal Gain: 20 dB ±1 Gain Flatness: ± 2 dB PIdB: +10 dBm Pout @ 1 dB comp: +6 dBm Typical Noise Figure: 6 dB Output Impedance: 50 ω I / O Connection: BNC (f) input, BNC (m) Output Power Input: 12 VDC, 200 mA Power input plug type: 2.1 (ID) x 5.5 (OD) center pin positve Small Form Factor Extremly Portable Perfect Preamp for Near Field Probe Sets The Com-Power PAP-501 broadband high gain preamplifiers were designed for electromagnetic interference (EMI) testing and certification. EMC test labs use preamplifiers to improve sensitivity of the test system during EMI radiated emissions measurements. Without a high gain preamplifier, signals picked by the antenna that have amplitudes below the noise floor of the test system cannot be measured. The preamplifier gain has minimum variations for the entire operating frequency range for accurate emissions measurements. The Com-Power preamplifiers were primarily intended for EMC applications. However, it can be used for other applications that require signal amplification.
Datasheet
Description
The PAP-501 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 10 to 1000 MHz Nominal Gain: 20 dB ±1 Gain Flatness: ± 2 dB PIdB: +10 dBm Pout @ 1 dB comp: +6 dBm Typical Noise Figure: 6 dB Output Impedance: 50 ω I / O Connection: BNC (f) input, BNC (m) Output Power Input: 12 VDC, 200 mA Power input plug type: 2.1 (ID) x 5.5 (OD) center pin positve Small Form Factor Extremly Portable Perfect Preamp for Near Field Probe Sets The Com-Power PAP-501 broadband high gain preamplifiers were designed for electromagnetic interference (EMI) testing and certification. EMC test labs use preamplifiers to improve sensitivity of the test system during EMI radiated emissions measurements. Without a high gain preamplifier, signals picked by the antenna that have amplitudes below the noise floor of the test system cannot be measured. The preamplifier gain has minimum variations for the entire operating frequency range for accurate emissions measurements. The Com-Power preamplifiers were primarily intended for EMC applications. However, it can be used for other applications that require signal amplification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier PAP-501
The PAP-501 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 10 to 1000 MHz Nominal Gain: 20 dB ±1 Gain Flatness: ± 2 dB PIdB: +10 dBm Pout @ 1 dB comp: +6 dBm Typical Noise Figure: 6 dB Output Impedance: 50 ω I / O Connection: BNC (f) input, BNC (m) Output Power Input: 12 VDC, 200 mA Power input plug type: 2.1 (ID) x 5.5 (OD) center pin positve Small Form Factor Extremly Portable Perfect Preamp for Near Field Probe Sets The Com-Power PAP-501 broadband high gain preamplifiers were designed for electromagnetic interference (EMI) testing and certification. EMC test labs use preamplifiers to improve sensitivity of the test system during EMI radiated emissions measurements. Without a high gain preamplifier, signals picked by the antenna that have amplitudes below the noise floor of the test system cannot be measured. The preamplifier gain has minimum variations for the entire operating frequency range for accurate emissions measurements. The Com-Power preamplifiers were primarily intended for EMC applications. However, it can be used for other applications that require signal amplification.

The PAP-501 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency Range: 10 to 1000 MHz
  • Nominal Gain: 20 dB ±1
  • Gain Flatness: ± 2 dB
  • PIdB: +10 dBm
  • Pout @ 1 dB comp: +6 dBm
  • Typical Noise Figure: 6 dB
  • Output Impedance: 50 Ω
  • I / O Connection: BNC (f) input, BNC (m) Output
  • Power Input: 12 VDC, 200 mA
  • Power input plug type: 2.1 (ID) x 5.5 (OD) center pin positve
  • Small Form Factor
  • Extremly Portable
  • Perfect Preamp for Near Field Probe Sets

The Com-Power PAP-501 broadband high gain preamplifiers were designed for electromagnetic interference (EMI) testing and certification. EMC test labs use preamplifiers to improve sensitivity of the test system during EMI radiated emissions measurements. Without a high gain preamplifier, signals picked by the antenna that have amplitudes below the noise floor of the test system cannot be measured.

The preamplifier gain has minimum variations for the entire operating frequency range for accurate emissions measurements. The Com-Power preamplifiers were primarily intended for EMC applications. However, it can be used for other applications that require signal amplification.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PAP-501
Product Name Preamplifier
Frequency Range 1.00E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω - PMA4-8243LN-DG+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details