Bruel & Kjaer Amplifier 2635

Description
The 2635 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Charge Input 3 digit conditioning to transducer sensitivity Unified output ratings for simplified system calibration High sensitivity up to 10 V/pC Built-in integrators for displacement and velocity Switchable low and high frequency limits Built-in test oscillator The 2635 is an Amplifier from Bruel & Kjaer.
Datasheet
Description
The 2635 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Charge Input 3 digit conditioning to transducer sensitivity Unified output ratings for simplified system calibration High sensitivity up to 10 V/pC Built-in integrators for displacement and velocity Switchable low and high frequency limits Built-in test oscillator The 2635 is an Amplifier from Bruel & Kjaer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier 2635
The 2635 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Charge Input 3 digit conditioning to transducer sensitivity Unified output ratings for simplified system calibration High sensitivity up to 10 V/pC Built-in integrators for displacement and velocity Switchable low and high frequency limits Built-in test oscillator The 2635 is an Amplifier from Bruel & Kjaer.

The 2635 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Charge Input
  • 3 digit conditioning to transducer sensitivity
  • Unified output ratings for simplified system calibration
  • High sensitivity up to 10 V/pC
  • Built-in integrators for displacement and velocity
  • Switchable low and high frequency limits
  • Built-in test oscillator

The 2635 is an Amplifier from Bruel & Kjaer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 2635
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000X+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details