Comtech PST Corp. RF Amplifier AR1929-10A

Description
The AR1929-10A is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Input Overdrive: 10 dB above 1 dB compression RF Input Signals: CW, FM, AM, and pulse/phase modulation Small Signal Gain Flatness: ±1.0 dB Noise Figure: 10 dB Typical Harmonics: 20 dBc Spurious Signals: 60 dBc Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: Type N, female AC Input: Universal AC input
Datasheet
Description
The AR1929-10A is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Input Overdrive: 10 dB above 1 dB compression RF Input Signals: CW, FM, AM, and pulse/phase modulation Small Signal Gain Flatness: ±1.0 dB Noise Figure: 10 dB Typical Harmonics: 20 dBc Spurious Signals: 60 dBc Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: Type N, female AC Input: Universal AC input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR1929-10A
The AR1929-10A is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Input Overdrive: 10 dB above 1 dB compression RF Input Signals: CW, FM, AM, and pulse/phase modulation Small Signal Gain Flatness: ±1.0 dB Noise Figure: 10 dB Typical Harmonics: 20 dBc Spurious Signals: 60 dBc Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: Type N, female AC Input: Universal AC input

The AR1929-10A is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Input Overdrive: 10 dB above 1 dB compression
  • RF Input Signals: CW, FM, AM, and pulse/phase modulation
  • Small Signal Gain Flatness: ±1.0 dB
  • Noise Figure: 10 dB Typical
  • Harmonics: 20 dBc
  • Spurious Signals: 60 dBc
  • Input VSWR: 2:1
  • Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: Type N, female
  • AC Input: Universal AC input
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR1929-10A
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details