Fluke Amplifier 5215A

Description
The 5215A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Designed for use with 5700A, 5200A, 0r 5100B Output voltages to 1100V RMS Maximum output power 220 watts 10 Hz to 100 kHz, typical upper limit 120 kHz 420 ppm midband amplitude uncertainty at 1000 RMS 200 ppm midband six-month stability Fully programmable Short and overload protected The 5215A Precision Power Amplifier is designed for use with the 5700A, 5200A, or 5100B Calibrators, provides output voltages to 1100 V RMS; maximum output power of 220 watts. Frequency from 10 Hz to 100 kHz, typical upper limit of 120 kHz. Accuracy and stability is quiet good: 420 ppm midband amplitude uncertainty at 1000 V RMS, 200 ppm midband six-month stability. Fully programmable plus short and overload protected.
Datasheet
Description
The 5215A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Designed for use with 5700A, 5200A, 0r 5100B Output voltages to 1100V RMS Maximum output power 220 watts 10 Hz to 100 kHz, typical upper limit 120 kHz 420 ppm midband amplitude uncertainty at 1000 RMS 200 ppm midband six-month stability Fully programmable Short and overload protected The 5215A Precision Power Amplifier is designed for use with the 5700A, 5200A, or 5100B Calibrators, provides output voltages to 1100 V RMS; maximum output power of 220 watts. Frequency from 10 Hz to 100 kHz, typical upper limit of 120 kHz. Accuracy and stability is quiet good: 420 ppm midband amplitude uncertainty at 1000 V RMS, 200 ppm midband six-month stability. Fully programmable plus short and overload protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier 5215A
The 5215A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Designed for use with 5700A, 5200A, 0r 5100B Output voltages to 1100V RMS Maximum output power 220 watts 10 Hz to 100 kHz, typical upper limit 120 kHz 420 ppm midband amplitude uncertainty at 1000 RMS 200 ppm midband six-month stability Fully programmable Short and overload protected The 5215A Precision Power Amplifier is designed for use with the 5700A, 5200A, or 5100B Calibrators, provides output voltages to 1100 V RMS; maximum output power of 220 watts. Frequency from 10 Hz to 100 kHz, typical upper limit of 120 kHz. Accuracy and stability is quiet good: 420 ppm midband amplitude uncertainty at 1000 V RMS, 200 ppm midband six-month stability. Fully programmable plus short and overload protected.

The 5215A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Designed for use with 5700A, 5200A, 0r 5100B
  • Output voltages to 1100V RMS
  • Maximum output power 220 watts
  • 10 Hz to 100 kHz, typical upper limit 120 kHz
  • 420 ppm midband amplitude uncertainty at 1000 RMS
  • 200 ppm midband six-month stability
  • Fully programmable
  • Short and overload protected

The 5215A Precision Power Amplifier is designed for use with the 5700A, 5200A, or 5100B Calibrators, provides output voltages to 1100 V RMS; maximum output power of 220 watts. Frequency from 10 Hz to 100 kHz, typical upper limit of 120 kHz. Accuracy and stability is quiet good: 420 ppm midband amplitude uncertainty at 1000 V RMS, 200 ppm midband six-month stability. Fully programmable plus short and overload protected.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5215A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGAP2S20AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2309TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 6000 MHz
View Details