ValueTronics International, Inc. Preamplifier 70620A

Description
The 70620A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 2 GHz to 22 GHz The Agilent 70620A Preamplifier Module is a 1 slot module and is part of the Agilent 70000 MMS Series. The Agilent 70620A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.
Description
The 70620A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 2 GHz to 22 GHz The Agilent 70620A Preamplifier Module is a 1 slot module and is part of the Agilent 70000 MMS Series. The Agilent 70620A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 70620A
The 70620A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 2 GHz to 22 GHz The Agilent 70620A Preamplifier Module is a 1 slot module and is part of the Agilent 70000 MMS Series. The Agilent 70620A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

The 70620A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency range: 2 GHz to 22 GHz

The Agilent 70620A Preamplifier Module is a 1 slot module and is part of the Agilent 70000 MMS Series. The Agilent 70620A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 70620A
Product Name Preamplifier
Frequency Range 2.20E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 500 MHz, 50Ω - ZHL-100W-GAN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -25 to 65 C (-13 to 149 F)
Package Type Connectorized
View Details
2 suppliers
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details