ValueTronics International, Inc. Amplifier 466A

Description
The 466A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Response: ±0.5 dB, 10 Hz to 1 MHz down 3dB, or less at 5 Hz and 2 MHz Gain: 20 dB (x10) or 40 dB (x100) ±0.2 dB at 1000 Hz Output Voltage: 1.5 V RMS across 1500-ohms Output Current: 1 mA maximum The Keysight Agilent HP 466A AC Amplifier is ideal wherever low distortion, stability, wide frequency range, and portability are desirable; and it may be used to increase the sensitivity of voltmeters and oscilloscopes, since its gain is accurate and stable.
Description
The 466A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Response: ±0.5 dB, 10 Hz to 1 MHz down 3dB, or less at 5 Hz and 2 MHz Gain: 20 dB (x10) or 40 dB (x100) ±0.2 dB at 1000 Hz Output Voltage: 1.5 V RMS across 1500-ohms Output Current: 1 mA maximum The Keysight Agilent HP 466A AC Amplifier is ideal wherever low distortion, stability, wide frequency range, and portability are desirable; and it may be used to increase the sensitivity of voltmeters and oscilloscopes, since its gain is accurate and stable.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 466A
The 466A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency Response: ±0.5 dB, 10 Hz to 1 MHz down 3dB, or less at 5 Hz and 2 MHz Gain: 20 dB (x10) or 40 dB (x100) ±0.2 dB at 1000 Hz Output Voltage: 1.5 V RMS across 1500-ohms Output Current: 1 mA maximum The Keysight Agilent HP 466A AC Amplifier is ideal wherever low distortion, stability, wide frequency range, and portability are desirable; and it may be used to increase the sensitivity of voltmeters and oscilloscopes, since its gain is accurate and stable.

The 466A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Frequency Response: ±0.5 dB, 10 Hz to 1 MHz down 3dB, or less at 5 Hz and 2 MHz
  • Gain: 20 dB (x10) or 40 dB (x100) ±0.2 dB at 1000 Hz
  • Output Voltage: 1.5 V RMS across 1500-ohms
  • Output Current: 1 mA maximum

The Keysight Agilent HP 466A AC Amplifier is ideal wherever low distortion, stability, wide frequency range, and portability are desirable; and it may be used to increase the sensitivity of voltmeters and oscilloscopes, since its gain is accurate and stable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 466A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details