Instruments for Industry, Inc. RF Amplifier CMC-1000

Description
The CMC-1000 is a 1 GHz, 1 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power: 1000W KVA: .5 Minimum Gain: 60dB Input/output Impedance: 50 ohms RF Input/ Sample Connectors: Type N Female, unless specified otherwise RF Output Connector: Type N Female. Other connectors available by request or specification Input VSWR: 2.0:1 Output VSWR: 2.5:1 Solid State Design Rugged Construction & High Reliability Instantaneous Broadband Frequency range Backlit screen Modular Design Construction Integrated Force Air Cooling Self-diagnostic circuitry IEEE-488 interface & RS232 Remote The IFI CMC-1000 is a state-of-the-art solid-state power amplifier that is specifically designed for laboratory and all testing applications. The CMC-1000 RF amplifiers are very conservatively designed to operate below maximum ratings for ruggedness and long term reliability. Sixth generation LDMOS Transistors provide reliable brute-power performance at frequencies up to 1000 MHz. The CMC-1000 RF power amplifiers feature heavy-duty individually shielded aluminum housings at the module level. This concept of a shielded modular design minimizes internally produced EMI signal leakage and provides easy access for field service and rapid turnaround at depot level repair facilities.
Datasheet
Description
The CMC-1000 is a 1 GHz, 1 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power: 1000W KVA: .5 Minimum Gain: 60dB Input/output Impedance: 50 ohms RF Input/ Sample Connectors: Type N Female, unless specified otherwise RF Output Connector: Type N Female. Other connectors available by request or specification Input VSWR: 2.0:1 Output VSWR: 2.5:1 Solid State Design Rugged Construction & High Reliability Instantaneous Broadband Frequency range Backlit screen Modular Design Construction Integrated Force Air Cooling Self-diagnostic circuitry IEEE-488 interface & RS232 Remote The IFI CMC-1000 is a state-of-the-art solid-state power amplifier that is specifically designed for laboratory and all testing applications. The CMC-1000 RF amplifiers are very conservatively designed to operate below maximum ratings for ruggedness and long term reliability. Sixth generation LDMOS Transistors provide reliable brute-power performance at frequencies up to 1000 MHz. The CMC-1000 RF power amplifiers feature heavy-duty individually shielded aluminum housings at the module level. This concept of a shielded modular design minimizes internally produced EMI signal leakage and provides easy access for field service and rapid turnaround at depot level repair facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier CMC-1000
The CMC-1000 is a 1 GHz, 1 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power: 1000W KVA: .5 Minimum Gain: 60dB Input/output Impedance: 50 ohms RF Input/ Sample Connectors: Type N Female, unless specified otherwise RF Output Connector: Type N Female. Other connectors available by request or specification Input VSWR: 2.0:1 Output VSWR: 2.5:1 Solid State Design Rugged Construction & High Reliability Instantaneous Broadband Frequency range Backlit screen Modular Design Construction Integrated Force Air Cooling Self-diagnostic circuitry IEEE-488 interface & RS232 Remote The IFI CMC-1000 is a state-of-the-art solid-state power amplifier that is specifically designed for laboratory and all testing applications. The CMC-1000 RF amplifiers are very conservatively designed to operate below maximum ratings for ruggedness and long term reliability. Sixth generation LDMOS Transistors provide reliable brute-power performance at frequencies up to 1000 MHz. The CMC-1000 RF power amplifiers feature heavy-duty individually shielded aluminum housings at the module level. This concept of a shielded modular design minimizes internally produced EMI signal leakage and provides easy access for field service and rapid turnaround at depot level repair facilities.

The CMC-1000 is a 1 GHz, 1 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Power: 1000W
  • KVA: .5
  • Minimum Gain: 60dB
  • Input/output Impedance: 50 ohms
  • RF Input/ Sample Connectors: Type N Female, unless specified otherwise
  • RF Output Connector: Type N Female. Other connectors available by request or specification
  • Input VSWR: 2.0:1
  • Output VSWR: 2.5:1
  • Solid State Design
  • Rugged Construction & High Reliability
  • Instantaneous Broadband Frequency range
  • Backlit screen
  • Modular Design Construction
  • Integrated Force Air Cooling
  • Self-diagnostic circuitry
  • IEEE-488 interface & RS232 Remote

The IFI CMC-1000 is a state-of-the-art solid-state power amplifier that is specifically designed for laboratory and all testing applications. The CMC-1000 RF amplifiers are very conservatively designed to operate below maximum ratings for ruggedness and long term reliability. Sixth generation LDMOS Transistors provide reliable brute-power performance at frequencies up to 1000 MHz.

The CMC-1000 RF power amplifiers feature heavy-duty individually shielded aluminum housings at the module level. This concept of a shielded modular design minimizes internally produced EMI signal leakage and provides easy access for field service and rapid turnaround at depot level repair facilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number CMC-1000
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details