Comtech PST Corp. RF Amplifier AR1929-50

Description
The AR1929-50 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2 GHz Max Maximum Wattage: 50 W Max Minimum Frequency: 1 GHz Min Power Gain: 47 dB Gain The Comtech PST AR1929-50 is a class A Rack-Mountable Power Amplifier that operates from 1000 to 2000 MHz, with output power of 50 W watts at 1dB compression.
Datasheet
Description
The AR1929-50 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2 GHz Max Maximum Wattage: 50 W Max Minimum Frequency: 1 GHz Min Power Gain: 47 dB Gain The Comtech PST AR1929-50 is a class A Rack-Mountable Power Amplifier that operates from 1000 to 2000 MHz, with output power of 50 W watts at 1dB compression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR1929-50
The AR1929-50 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2 GHz Max Maximum Wattage: 50 W Max Minimum Frequency: 1 GHz Min Power Gain: 47 dB Gain The Comtech PST AR1929-50 is a class A Rack-Mountable Power Amplifier that operates from 1000 to 2000 MHz, with output power of 50 W watts at 1dB compression.

The AR1929-50 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Maximum Frequency: 2 GHz Max
  • Maximum Wattage: 50 W Max
  • Minimum Frequency: 1 GHz Min
  • Power Gain: 47 dB Gain

The Comtech PST AR1929-50 is a class A Rack-Mountable Power Amplifier that operates from 1000 to 2000 MHz, with output power of 50 W watts at 1dB compression.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR1929-50
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-6000-16-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω - HPA-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 2500 to 6000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details