Com-Power Corporation RF Amplifier ACS-230-25W

Description
The ACS-230-25W is a 230 MHz 25 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 230 MHz IEC 61000-4-6 testing 25 Watts 3 Year Warranty The Com-Power ACS-230-25W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-25W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.
Datasheet
Description
The ACS-230-25W is a 230 MHz 25 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 230 MHz IEC 61000-4-6 testing 25 Watts 3 Year Warranty The Com-Power ACS-230-25W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-25W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier ACS-230-25W
The ACS-230-25W is a 230 MHz 25 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 230 MHz IEC 61000-4-6 testing 25 Watts 3 Year Warranty The Com-Power ACS-230-25W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-25W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.

The ACS-230-25W is a 230 MHz 25 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 150 kHz - 230 MHz
  • IEC 61000-4-6 testing
  • 25 Watts
  • 3 Year Warranty

The Com-Power ACS-230-25W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-25W model was engineered to provide high gain, with excellent efficiency and reliability.

These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3 -year warranty.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number ACS-230-25W
Product Name RF Amplifier
Frequency Range 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2565T-R - 028212-SE2565T-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA612H6327XTSA1 - 108988-BGA612H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 16.3 dB
View Details
3 suppliers