Nf Corporation Amplifier P-62A

Description
The P-62A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Isolation voltage: ±1000V DC continuous, ±1500Vrms (1 minute, 48 to 62 Hz) IMRR: 150dB or more (DC to 60 Hz) Gain: 0.1 to 1000, 1-2-5 sequence Input type: Single-ended Input impedance: 1M ohm // 50pF Frequency response: DC to 100 kHz (-3dB) Output voltage: ±10V High withstanding voltage Wide bandwidth enabling excellent waveform transfer characteristics
Description
The P-62A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Isolation voltage: ±1000V DC continuous, ±1500Vrms (1 minute, 48 to 62 Hz) IMRR: 150dB or more (DC to 60 Hz) Gain: 0.1 to 1000, 1-2-5 sequence Input type: Single-ended Input impedance: 1M ohm // 50pF Frequency response: DC to 100 kHz (-3dB) Output voltage: ±10V High withstanding voltage Wide bandwidth enabling excellent waveform transfer characteristics

Suppliers

Company
Product
Description
Supplier Links
Amplifier P-62A
The P-62A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Isolation voltage: ±1000V DC continuous, ±1500Vrms (1 minute, 48 to 62 Hz) IMRR: 150dB or more (DC to 60 Hz) Gain: 0.1 to 1000, 1-2-5 sequence Input type: Single-ended Input impedance: 1M ohm // 50pF Frequency response: DC to 100 kHz (-3dB) Output voltage: ±10V High withstanding voltage Wide bandwidth enabling excellent waveform transfer characteristics

The P-62A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Isolation voltage: ±1000V DC continuous, ±1500Vrms (1 minute, 48 to 62 Hz)
  • IMRR: 150dB or more (DC to 60 Hz)
  • Gain: 0.1 to 1000, 1-2-5 sequence
  • Input type: Single-ended
  • Input impedance: 1M ohm // 50pF
  • Frequency response: DC to 100 kHz (-3dB)
  • Output voltage: ±10V
  • High withstanding voltage
  • Wide bandwidth enabling excellent waveform transfer characteristics
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number P-62A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package - TAV2-14LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details