Stanford Research Systems, Inc. (SRS) Preamplifier SR445

Description
The SR445 is a 300 MHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Bandwidth: DC to 300 MHz (-3 dB) Inputs: 50Ohm impedance, DC coupled, BNC connectors (channel 1 selectable 50 or 500 Ohm) Outputs: DC coupled, BNC connectors (terminate into 50Ohm) Rise/Fall Time: 1.2 ns Recovery Time: <4 ns for a times 20 overload Propagation Delay: 2.2ns Power: 16W, 100/120/220/240 VAC, 50/60 Hz The Standford Research SR445 Fast Preamp contains four wide bandwidth, DC coupled amplifiers designed to be used independently or cascaded to provide gains of 5, 25, and 125. The fast rise time, low noise, and DC accuracy of the SR445 make it the ideal instument for amplifying outputs of fast photomultiplier tubes and photodiodes. The SR445 is useful for amplifying small signals to levels that allow processing by other instruments such as the SR430 or the SR400. The four channels may be used independently or cascaded.
Datasheet
Description
The SR445 is a 300 MHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Bandwidth: DC to 300 MHz (-3 dB) Inputs: 50Ohm impedance, DC coupled, BNC connectors (channel 1 selectable 50 or 500 Ohm) Outputs: DC coupled, BNC connectors (terminate into 50Ohm) Rise/Fall Time: 1.2 ns Recovery Time: <4 ns for a times 20 overload Propagation Delay: 2.2ns Power: 16W, 100/120/220/240 VAC, 50/60 Hz The Standford Research SR445 Fast Preamp contains four wide bandwidth, DC coupled amplifiers designed to be used independently or cascaded to provide gains of 5, 25, and 125. The fast rise time, low noise, and DC accuracy of the SR445 make it the ideal instument for amplifying outputs of fast photomultiplier tubes and photodiodes. The SR445 is useful for amplifying small signals to levels that allow processing by other instruments such as the SR430 or the SR400. The four channels may be used independently or cascaded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier SR445
The SR445 is a 300 MHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Bandwidth: DC to 300 MHz (-3 dB) Inputs: 50Ohm impedance, DC coupled, BNC connectors (channel 1 selectable 50 or 500 Ohm) Outputs: DC coupled, BNC connectors (terminate into 50Ohm) Rise/Fall Time: 1.2 ns Recovery Time: <4 ns for a times 20 overload Propagation Delay: 2.2ns Power: 16W, 100/120/220/240 VAC, 50/60 Hz The Standford Research SR445 Fast Preamp contains four wide bandwidth, DC coupled amplifiers designed to be used independently or cascaded to provide gains of 5, 25, and 125. The fast rise time, low noise, and DC accuracy of the SR445 make it the ideal instument for amplifying outputs of fast photomultiplier tubes and photodiodes. The SR445 is useful for amplifying small signals to levels that allow processing by other instruments such as the SR430 or the SR400. The four channels may be used independently or cascaded.

The SR445 is a 300 MHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Bandwidth: DC to 300 MHz (-3 dB)
  • Inputs: 50Ohm impedance, DC coupled, BNC connectors (channel 1 selectable 50 or 500 Ohm)
  • Outputs: DC coupled, BNC connectors (terminate into 50Ohm)
  • Rise/Fall Time: 1.2 ns
  • Recovery Time: <4 ns for a times 20 overload
  • Propagation Delay: 2.2ns
  • Power: 16W, 100/120/220/240 VAC, 50/60 Hz

The Standford Research SR445 Fast Preamp contains four wide bandwidth, DC coupled amplifiers designed to be used independently or cascaded to provide gains of 5, 25, and 125. The fast rise time, low noise, and DC accuracy of the SR445 make it the ideal instument for amplifying outputs of fast photomultiplier tubes and photodiodes.

The SR445 is useful for amplifying small signals to levels that allow processing by other instruments such as the SR430 or the SR400. The four channels may be used independently or cascaded.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SR445
Product Name Preamplifier
Frequency Range 3.00E-4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-200-2000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 2000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13SWX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details