ValueTronics International, Inc. RF Amplifier A-500

Description
The A-500 is a 35 MHz 500 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 300 kHz to 35 MHz Gain: 60 dB Gain Variation: ± 1dB Maximum Class A Linear Power Output: 500W Maximum Pulse & CW Output: 1kW Drive Source Requirements: Any signal generator, function generator, or oscillator capable of 0dB (±3dB) of output into 50 ohms Input/Output Impedance: 50 ohms Input VSWR: 1.5:1 maximum Output VSWR: 3.5:1 maximum Power Requirements: 208, 230, 245 VAC, tap selected; ±5% 50-60 Hz at 20A Has front panel-mounted power output meter Input/Output Connectors: Type N Size: 26.5" H x 17" W x 22.5" (67.3 x 43.2 x 57.1 cm) Weight: 165 lbs (74.8 kg) The ENI A-500, RF Power Amplifier, is a highly, class A Power Amplifier. The ENI A-500, RF Power Amplifier, is designed for RFI/ EMI, HF transmitter, plasma NMR systemapplications as well as general laboratory purposes. The ENI A-500, RF Power Amplifier, delivers low distortion amplification over the entire useful frequency range.
Description
The A-500 is a 35 MHz 500 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 300 kHz to 35 MHz Gain: 60 dB Gain Variation: ± 1dB Maximum Class A Linear Power Output: 500W Maximum Pulse & CW Output: 1kW Drive Source Requirements: Any signal generator, function generator, or oscillator capable of 0dB (±3dB) of output into 50 ohms Input/Output Impedance: 50 ohms Input VSWR: 1.5:1 maximum Output VSWR: 3.5:1 maximum Power Requirements: 208, 230, 245 VAC, tap selected; ±5% 50-60 Hz at 20A Has front panel-mounted power output meter Input/Output Connectors: Type N Size: 26.5" H x 17" W x 22.5" (67.3 x 43.2 x 57.1 cm) Weight: 165 lbs (74.8 kg) The ENI A-500, RF Power Amplifier, is a highly, class A Power Amplifier. The ENI A-500, RF Power Amplifier, is designed for RFI/ EMI, HF transmitter, plasma NMR systemapplications as well as general laboratory purposes. The ENI A-500, RF Power Amplifier, delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier A-500
The A-500 is a 35 MHz 500 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 300 kHz to 35 MHz Gain: 60 dB Gain Variation: ± 1dB Maximum Class A Linear Power Output: 500W Maximum Pulse & CW Output: 1kW Drive Source Requirements: Any signal generator, function generator, or oscillator capable of 0dB (±3dB) of output into 50 ohms Input/Output Impedance: 50 ohms Input VSWR: 1.5:1 maximum Output VSWR: 3.5:1 maximum Power Requirements: 208, 230, 245 VAC, tap selected; ±5% 50-60 Hz at 20A Has front panel-mounted power output meter Input/Output Connectors: Type N Size: 26.5" H x 17" W x 22.5" (67.3 x 43.2 x 57.1 cm) Weight: 165 lbs (74.8 kg) The ENI A-500, RF Power Amplifier, is a highly, class A Power Amplifier. The ENI A-500, RF Power Amplifier, is designed for RFI/ EMI, HF transmitter, plasma NMR systemapplications as well as general laboratory purposes. The ENI A-500, RF Power Amplifier, delivers low distortion amplification over the entire useful frequency range.

The A-500 is a 35 MHz 500 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Coverage: 300 kHz to 35 MHz
  • Gain: 60 dB
  • Gain Variation: ± 1dB
  • Maximum Class A Linear Power Output: 500W
  • Maximum Pulse & CW Output: 1kW
  • Drive Source Requirements: Any signal generator, function generator, or oscillator capable of 0dB (±3dB) of output into 50 ohms
  • Input/Output Impedance: 50 ohms
  • Input VSWR: 1.5:1 maximum
  • Output VSWR: 3.5:1 maximum
  • Power Requirements: 208, 230, 245 VAC, tap selected; ±5% 50-60 Hz at 20A
  • Has front panel-mounted power output meter
  • Input/Output Connectors: Type N
  • Size: 26.5" H x 17" W x 22.5" (67.3 x 43.2 x 57.1 cm)
  • Weight: 165 lbs (74.8 kg)

The ENI A-500, RF Power Amplifier, is a highly, class A Power Amplifier.

The ENI A-500, RF Power Amplifier, is designed for RFI/ EMI, HF transmitter, plasma NMR systemapplications as well as general laboratory purposes.

The ENI A-500, RF Power Amplifier, delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number A-500
Product Name RF Amplifier
Frequency Range 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-18000-28000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 28000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGA711L7E6327XTSA1 - 101888-BGA711L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1900 to 2100 MHz
Minimum Gain 17 dB
View Details
3 suppliers