Fluke Amplifier 5205A

Description
The 5205A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: DC coupled, programmable inverting amplifier Fixed gain of 100 Extends the range of the 5200A, AC Calibrator, to 1200V RMS Extends the load, voltage range, and frequency from 100 V (at 1 kHz) to 1100 V (at up to 50 kHz) for the 5100 series Calibrators Precision Instrument 420 ppm midband amplitude uncertainty at 1000 V RMS 200 ppm midband six-month stability Operates as an independent amplifier from DC to 120 kHz Provides DC output voltages to 1500 V and AC output voltages to 1200 V RMS at current levels of 200 mA RMS The Fluke 5205A Precision Power Amplifer is a DC coupled programmable inverting amplifer with a fixed gain of 100. Designed as a precision calibration amplifer, the 5205A is also useful as a general-purpose amplifier for a wide range of waveforms for DC to 100 kHz. If your lab has a 5200A or a 5100 and you don't have the 5205A Precision Power Amplifier, you're not fully utilizing the versatility of your system.
Description
The 5205A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: DC coupled, programmable inverting amplifier Fixed gain of 100 Extends the range of the 5200A, AC Calibrator, to 1200V RMS Extends the load, voltage range, and frequency from 100 V (at 1 kHz) to 1100 V (at up to 50 kHz) for the 5100 series Calibrators Precision Instrument 420 ppm midband amplitude uncertainty at 1000 V RMS 200 ppm midband six-month stability Operates as an independent amplifier from DC to 120 kHz Provides DC output voltages to 1500 V and AC output voltages to 1200 V RMS at current levels of 200 mA RMS The Fluke 5205A Precision Power Amplifer is a DC coupled programmable inverting amplifer with a fixed gain of 100. Designed as a precision calibration amplifer, the 5205A is also useful as a general-purpose amplifier for a wide range of waveforms for DC to 100 kHz. If your lab has a 5200A or a 5100 and you don't have the 5205A Precision Power Amplifier, you're not fully utilizing the versatility of your system.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 5205A
The 5205A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: DC coupled, programmable inverting amplifier Fixed gain of 100 Extends the range of the 5200A, AC Calibrator, to 1200V RMS Extends the load, voltage range, and frequency from 100 V (at 1 kHz) to 1100 V (at up to 50 kHz) for the 5100 series Calibrators Precision Instrument 420 ppm midband amplitude uncertainty at 1000 V RMS 200 ppm midband six-month stability Operates as an independent amplifier from DC to 120 kHz Provides DC output voltages to 1500 V and AC output voltages to 1200 V RMS at current levels of 200 mA RMS The Fluke 5205A Precision Power Amplifer is a DC coupled programmable inverting amplifer with a fixed gain of 100. Designed as a precision calibration amplifer, the 5205A is also useful as a general-purpose amplifier for a wide range of waveforms for DC to 100 kHz. If your lab has a 5200A or a 5100 and you don't have the 5205A Precision Power Amplifier, you're not fully utilizing the versatility of your system.

The 5205A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • DC coupled, programmable inverting amplifier
  • Fixed gain of 100
  • Extends the range of the 5200A, AC Calibrator, to 1200V RMS
  • Extends the load, voltage range, and frequency from 100 V (at 1 kHz) to 1100 V (at up to 50 kHz) for the 5100 series Calibrators Precision Instrument
  • 420 ppm midband amplitude uncertainty at 1000 V RMS
  • 200 ppm midband six-month stability
  • Operates as an independent amplifier from DC to 120 kHz
  • Provides DC output voltages to 1500 V and AC output voltages to 1200 V RMS at current levels of 200 mA RMS

The Fluke 5205A Precision Power Amplifer is a DC coupled programmable inverting amplifer with a fixed gain of 100.
Designed as a precision calibration amplifer, the 5205A is also useful as a general-purpose amplifier for a wide range of
waveforms for DC to 100 kHz.

If your lab has a 5200A or a 5100 and you don't have the 5205A Precision Power Amplifier, you're not fully utilizing
the versatility of your system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5205A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - TDA6192TDRYPACKFUMA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
2 suppliers
6 - 18 GHz Low Noise Amplifier - CMD328 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
10 MHz - 70GHz, Broadband High Gain Distributed Amplifier - AMM2-0070UH - Marki Microwave LLC
Specs
Frequency Range 10 to 70000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details