Com-Power Corporation Preamplifier PAM-118A

Description
The PAM-118A is a 18 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 GHz - 18 GHz Application: EMI / EMC Measurements Gain: 40 dB Gain Flatness: + 2.5 dB Noise Figure: 3 dB max P1dB: +12 dBm Impedance I/O: 50 Ohms Connector Type: Precision N-type (female) Power: 15 VDC, 500 mA Battery powered The Com-Power PAM-118A Preamplifier is intended for improving measurement sensitivity in the microwave frequency range during EMC compliance testing. It has a frequency range of 1 to 18 GHz. It has gain of 40 dB. It is powered by external wall mount DC adapter.
Datasheet
Description
The PAM-118A is a 18 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 GHz - 18 GHz Application: EMI / EMC Measurements Gain: 40 dB Gain Flatness: + 2.5 dB Noise Figure: 3 dB max P1dB: +12 dBm Impedance I/O: 50 Ohms Connector Type: Precision N-type (female) Power: 15 VDC, 500 mA Battery powered The Com-Power PAM-118A Preamplifier is intended for improving measurement sensitivity in the microwave frequency range during EMC compliance testing. It has a frequency range of 1 to 18 GHz. It has gain of 40 dB. It is powered by external wall mount DC adapter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier PAM-118A
The PAM-118A is a 18 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency: 1 GHz - 18 GHz Application: EMI / EMC Measurements Gain: 40 dB Gain Flatness: + 2.5 dB Noise Figure: 3 dB max P1dB: +12 dBm Impedance I/O: 50 Ohms Connector Type: Precision N-type (female) Power: 15 VDC, 500 mA Battery powered The Com-Power PAM-118A Preamplifier is intended for improving measurement sensitivity in the microwave frequency range during EMC compliance testing. It has a frequency range of 1 to 18 GHz. It has gain of 40 dB. It is powered by external wall mount DC adapter.

The PAM-118A is a 18 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency: 1 GHz - 18 GHz
  • Application: EMI / EMC Measurements
  • Gain: 40 dB
  • Gain Flatness: + 2.5 dB
  • Noise Figure: 3 dB max
  • P1dB: +12 dBm
  • Impedance I/O: 50 Ohms
  • Connector Type: Precision N-type (female)
  • Power: 15 VDC, 500 mA
  • Battery powered

The Com-Power PAM-118A Preamplifier is intended for improving measurement sensitivity in the microwave frequency range during EMC compliance testing. It has a frequency range of 1 to 18 GHz. It has gain of 40 dB. It is powered by external wall mount DC adapter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PAM-118A
Product Name Preamplifier
Frequency Range 1.80E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 3157-WVA-44603LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, SATCOM
RoHS Compliant RoHS
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details