ValueTronics International, Inc. Amplifier 8083A

Description
The 8083A is an Amplifier from Agilent HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: 300 MHz dual-output amplifier for 8080 Series Configurable Pulse/Data Generators 2 V into 50 ohm 800 ps edges.
Description
The 8083A is an Amplifier from Agilent HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: 300 MHz dual-output amplifier for 8080 Series Configurable Pulse/Data Generators 2 V into 50 ohm 800 ps edges.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 8083A
The 8083A is an Amplifier from Agilent HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: 300 MHz dual-output amplifier for 8080 Series Configurable Pulse/Data Generators 2 V into 50 ohm 800 ps edges.

The 8083A is an Amplifier from Agilent HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • 300 MHz dual-output amplifier for 8080 Series Configurable Pulse/Data Generators
  • 2 V into 50 ohm
  • 800 ps edges.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8083A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Specs
Minimum Gain 27.5 dB
Maximum Gain 28.5 dB
Operating current   0.2900 amps
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
RF Amplifiers - 2312-QPL1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details