Bruel & Kjaer Amplifier 2626

Description
The 2626 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Bruel & Kjaer 2626 Conditioning Amplifier is designed as a charge amplifier. It offers wide conditioning possibilities to different transducers and measuring requirements. The amplifier features a 3 digit sensitivity adjustment network which enables the amplifier sensitivity to be adjusted to the particular transducer used. The network is calibrated in pC/g. The amplifier has a rated output stepwise adjustment between 1 mV/g and 10 V/g depending on the sensitivity of the transducer. The maximum gain is 60 dB.
Description
The 2626 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Bruel & Kjaer 2626 Conditioning Amplifier is designed as a charge amplifier. It offers wide conditioning possibilities to different transducers and measuring requirements. The amplifier features a 3 digit sensitivity adjustment network which enables the amplifier sensitivity to be adjusted to the particular transducer used. The network is calibrated in pC/g. The amplifier has a rated output stepwise adjustment between 1 mV/g and 10 V/g depending on the sensitivity of the transducer. The maximum gain is 60 dB.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 2626
The 2626 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Bruel & Kjaer 2626 Conditioning Amplifier is designed as a charge amplifier. It offers wide conditioning possibilities to different transducers and measuring requirements. The amplifier features a 3 digit sensitivity adjustment network which enables the amplifier sensitivity to be adjusted to the particular transducer used. The network is calibrated in pC/g. The amplifier has a rated output stepwise adjustment between 1 mV/g and 10 V/g depending on the sensitivity of the transducer. The maximum gain is 60 dB.

The 2626 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

The Bruel & Kjaer 2626 Conditioning Amplifier is designed as a charge amplifier.

It offers wide conditioning possibilities to different transducers and measuring requirements. The amplifier features a 3 digit sensitivity adjustment network which enables the amplifier sensitivity to be adjusted to the particular transducer used.
The network is calibrated in pC/g. The amplifier has a rated output stepwise adjustment between 1 mV/g and 10 V/g depending on the sensitivity of the transducer. The maximum gain is 60 dB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 2626
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5H1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
728 to 768 MHz Small-Cell Power Amplifier Module - AWB7224 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 728 to 768 MHz
View Details