Nf Corporation Amplifier 5584A

Description
The 5584A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Chopping frequency : 4 Hz to 400 Hz or 40 Hz to 4 kHz Beam aperture : 29mm x 10mm (4 Hz to 400 Hz); 5mm x 10mm (40 Hz to 4 kHz) Equipped with reference signal output for lock-in amplifiers The NF Corporation 5584A is used in conjunction with lock-in amplifiers in optical measurements.
Description
The 5584A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Chopping frequency : 4 Hz to 400 Hz or 40 Hz to 4 kHz Beam aperture : 29mm x 10mm (4 Hz to 400 Hz); 5mm x 10mm (40 Hz to 4 kHz) Equipped with reference signal output for lock-in amplifiers The NF Corporation 5584A is used in conjunction with lock-in amplifiers in optical measurements.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 5584A
The 5584A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Chopping frequency : 4 Hz to 400 Hz or 40 Hz to 4 kHz Beam aperture : 29mm x 10mm (4 Hz to 400 Hz); 5mm x 10mm (40 Hz to 4 kHz) Equipped with reference signal output for lock-in amplifiers The NF Corporation 5584A is used in conjunction with lock-in amplifiers in optical measurements.

The 5584A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Chopping frequency : 4 Hz to 400 Hz or 40 Hz to 4 kHz
  • Beam aperture : 29mm x 10mm (4 Hz to 400 Hz); 5mm x 10mm (40 Hz to 4 kHz)
  • Equipped with reference signal output for lock-in amplifiers

The NF Corporation 5584A is used in conjunction with lock-in amplifiers in optical measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5584A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2609L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details