ValueTronics International, Inc. Amplifier 467A

Description
The 467A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Low distortion (<0.01%). Gain of x1, x2, x5, or x10, variable (0-10) with resolution of better than 0.1% of full output. The solid-state Keysight Agilent HP 467A Power Amplifier/Supply is a 10-watt peak power amplifier and -20 to +20 VDC power supply. The wide band width offers low DC drift from DC to 1 MHz and 0.3% gain. With continuously variable gain and floating inputs, Keysight Agilent HP 467A can also be used as a power supply.
Description
The 467A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Low distortion (<0.01%). Gain of x1, x2, x5, or x10, variable (0-10) with resolution of better than 0.1% of full output. The solid-state Keysight Agilent HP 467A Power Amplifier/Supply is a 10-watt peak power amplifier and -20 to +20 VDC power supply. The wide band width offers low DC drift from DC to 1 MHz and 0.3% gain. With continuously variable gain and floating inputs, Keysight Agilent HP 467A can also be used as a power supply.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 467A
The 467A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Low distortion (<0.01%). Gain of x1, x2, x5, or x10, variable (0-10) with resolution of better than 0.1% of full output. The solid-state Keysight Agilent HP 467A Power Amplifier/Supply is a 10-watt peak power amplifier and -20 to +20 VDC power supply. The wide band width offers low DC drift from DC to 1 MHz and 0.3% gain. With continuously variable gain and floating inputs, Keysight Agilent HP 467A can also be used as a power supply.

The 467A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Low distortion (<0.01%).
  • Gain of x1, x2, x5, or x10, variable (0-10) with resolution of better than 0.1% of full output.

The solid-state Keysight Agilent HP 467A Power Amplifier/Supply is a 10-watt peak power amplifier and -20 to +20 VDC power supply. The wide band width offers low DC drift from DC to 1 MHz and 0.3% gain. With continuously variable gain and floating inputs, Keysight Agilent HP 467A can also be used as a power supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 467A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details