Comtech PST Corp. RF Amplifier AR4819-25

Description
The AR4819-25 is a 1 GHz 25 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 25.0 W Frequency Range - Low: 400.00 MHz Frequency Range - High: 1.00 GHz Gain: 44.0 dB RF Input Signals: CW, AM, FM, Phase and Pulse Modulation Harmonics: -20dBc Max Spurious: -60dBc Max Input VSWR: 2.0:1 Max Load VSWR: Open / Short Circuit Protected, Unconditionally Stable Noise Figure: 10dB Typical Maximum RF Input: 10dBc above the input required to achieve P1dB RF Connectors: Type N Female; Front or Rear mount available AC Input: Power Factor Corrected Universal AC input 100 - 240Vac, 50/60Hz for models up to 100 Watts. Power Factor Corrected AC input 200 - 240Vac, 50/60Hz for models above 100 Watts The Comtech AR4819-25 amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet
Description
The AR4819-25 is a 1 GHz 25 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 25.0 W Frequency Range - Low: 400.00 MHz Frequency Range - High: 1.00 GHz Gain: 44.0 dB RF Input Signals: CW, AM, FM, Phase and Pulse Modulation Harmonics: -20dBc Max Spurious: -60dBc Max Input VSWR: 2.0:1 Max Load VSWR: Open / Short Circuit Protected, Unconditionally Stable Noise Figure: 10dB Typical Maximum RF Input: 10dBc above the input required to achieve P1dB RF Connectors: Type N Female; Front or Rear mount available AC Input: Power Factor Corrected Universal AC input 100 - 240Vac, 50/60Hz for models up to 100 Watts. Power Factor Corrected AC input 200 - 240Vac, 50/60Hz for models above 100 Watts The Comtech AR4819-25 amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR4819-25
The AR4819-25 is a 1 GHz 25 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 25.0 W Frequency Range - Low: 400.00 MHz Frequency Range - High: 1.00 GHz Gain: 44.0 dB RF Input Signals: CW, AM, FM, Phase and Pulse Modulation Harmonics: -20dBc Max Spurious: -60dBc Max Input VSWR: 2.0:1 Max Load VSWR: Open / Short Circuit Protected, Unconditionally Stable Noise Figure: 10dB Typical Maximum RF Input: 10dBc above the input required to achieve P1dB RF Connectors: Type N Female; Front or Rear mount available AC Input: Power Factor Corrected Universal AC input 100 - 240Vac, 50/60Hz for models up to 100 Watts. Power Factor Corrected AC input 200 - 240Vac, 50/60Hz for models above 100 Watts The Comtech AR4819-25 amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

The AR4819-25 is a 1 GHz 25 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Rated Power Output: 25.0 W
  • Frequency Range - Low: 400.00 MHz
  • Frequency Range - High: 1.00 GHz
  • Gain: 44.0 dB
  • RF Input Signals: CW, AM, FM, Phase and Pulse Modulation
  • Harmonics: -20dBc Max
  • Spurious: -60dBc Max
  • Input VSWR: 2.0:1 Max
  • Load VSWR: Open / Short Circuit Protected, Unconditionally Stable
  • Noise Figure: 10dB Typical
  • Maximum RF Input: 10dBc above the input required to achieve P1dB
  • RF Connectors: Type N Female; Front or Rear mount available
  • AC Input: Power Factor Corrected Universal
  • AC input 100 - 240Vac, 50/60Hz for models up to 100 Watts.
  • Power Factor Corrected AC input 200 - 240Vac, 50/60Hz for models above 100 Watts

The Comtech AR4819-25 amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR4819-25
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details