Hughes Network Systems, LLC RF Amplifier 1406H

Description
The 1406H is a 1 GHz, 5 W RF amplifier from Hughes. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: .5 - 1 GHz Power Output: 5 W Minimum 30dB gain from 500 to 1000 MHz The Hughes Electronics 1406H is a solid state amplifier that provides a minimum of 5 Watts and a 30dB gain from 500 to 1000 MHz.
Description
The 1406H is a 1 GHz, 5 W RF amplifier from Hughes. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: .5 - 1 GHz Power Output: 5 W Minimum 30dB gain from 500 to 1000 MHz The Hughes Electronics 1406H is a solid state amplifier that provides a minimum of 5 Watts and a 30dB gain from 500 to 1000 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 1406H
The 1406H is a 1 GHz, 5 W RF amplifier from Hughes. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: .5 - 1 GHz Power Output: 5 W Minimum 30dB gain from 500 to 1000 MHz The Hughes Electronics 1406H is a solid state amplifier that provides a minimum of 5 Watts and a 30dB gain from 500 to 1000 MHz.

The 1406H is a 1 GHz, 5 W RF amplifier from Hughes. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range: .5 - 1 GHz
  • Power Output: 5 W Minimum
  • 30dB gain from 500 to 1000 MHz

The Hughes Electronics 1406H is a solid state amplifier that provides a minimum of 5 Watts and a 30dB gain from 500 to 1000 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 1406H
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details