AR Worldwide RF Amplifier 100A250

Description
The 100A250 is a 250 MHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 100A250 100-Watt Broadband Amplifier is a self-contained, broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and moderate power output. Using newly developed broadband transformer techniques the Amplifier Research 100A250 provides its full rated output of linear power over four decades of bandwidth. The latest in FET technology allows operation into any load impedance without damage.
Datasheet
Description
The 100A250 is a 250 MHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 100A250 100-Watt Broadband Amplifier is a self-contained, broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and moderate power output. Using newly developed broadband transformer techniques the Amplifier Research 100A250 provides its full rated output of linear power over four decades of bandwidth. The latest in FET technology allows operation into any load impedance without damage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 100A250
The 100A250 is a 250 MHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 100A250 100-Watt Broadband Amplifier is a self-contained, broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and moderate power output. Using newly developed broadband transformer techniques the Amplifier Research 100A250 provides its full rated output of linear power over four decades of bandwidth. The latest in FET technology allows operation into any load impedance without damage.

The 100A250 is a 250 MHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

The Amplifier Research 100A250 100-Watt Broadband Amplifier is a self-contained, broadband amplifier designed for laboratory applications that require instantaneous bandwidth, high gain and moderate power output. Using newly developed broadband transformer techniques the Amplifier Research 100A250 provides its full rated output of linear power over four decades of bandwidth. The latest in FET technology allows operation into any load impedance without damage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 100A250
Product Name RF Amplifier
Frequency Range 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details