ValueTronics International, Inc. RF Amplifier 3100L

Description
The 3100L is a 105 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 3100L Power Amplifier has a flat response over the frequency range of 250 kHz to 105 MHz and a linear power output of 100 W. Amplifier gain is a nominal 55 dB. Input/output impedance of 50 ohms, VSWR input 1.5:1 max, output 2.5:1 max. Each unit has a built in meter that indicates both output RF voltage as well as power output into 50 ohms.
Datasheet
Description
The 3100L is a 105 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 3100L Power Amplifier has a flat response over the frequency range of 250 kHz to 105 MHz and a linear power output of 100 W. Amplifier gain is a nominal 55 dB. Input/output impedance of 50 ohms, VSWR input 1.5:1 max, output 2.5:1 max. Each unit has a built in meter that indicates both output RF voltage as well as power output into 50 ohms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 3100L
The 3100L is a 105 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 3100L Power Amplifier has a flat response over the frequency range of 250 kHz to 105 MHz and a linear power output of 100 W. Amplifier gain is a nominal 55 dB. Input/output impedance of 50 ohms, VSWR input 1.5:1 max, output 2.5:1 max. Each unit has a built in meter that indicates both output RF voltage as well as power output into 50 ohms.

The 3100L is a 105 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

The ENI 3100L Power Amplifier has a flat response over the frequency range of 250 kHz to 105 MHz and a linear power output of 100 W. Amplifier gain is a nominal 55 dB. Input/output impedance of 50 ohms, VSWR input 1.5:1 max, output 2.5:1 max. Each unit has a built in meter that indicates both output RF voltage as well as power output into 50 ohms.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 3100L
Product Name RF Amplifier
Frequency Range 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details