Nf Corporation Amplifier SA-230F5

Description
The SA-230F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Additional Features:Frequency range: 1 kHz to 100 MHz Input form: AC coupling, unblanced single-ended input Input impedance: 50ω ±5%(100 kHz) Input voltage noise density: 0.35nV/√Hz max. (100 kHz) 0.25nV/√Hz typ. (10k to 1 MHz) Input noise current density: 5.0pA/√Hz typ.(100 kHz) Noise figure: 0.7dB max. 0.6dB typ. (10 MHz) 1.0dB max. 0.8dB typ. (100 MHz) Max. output voltage: 2.0Vp-p/50ωHz (1 kHz to 20 MHz) Output impedance: 50ω ± 5% (100 kHz) Voltage gain: 46 ± 0.5dB / 50ω (1 kHz) Intercept point: 30dBm typ. (68 MHz) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-230F5 is a preamplifier for submicro-signal detection, which have been developed to assure noise reduction never before accomplished. The SA-230F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.
Description
The SA-230F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Additional Features:Frequency range: 1 kHz to 100 MHz Input form: AC coupling, unblanced single-ended input Input impedance: 50ω ±5%(100 kHz) Input voltage noise density: 0.35nV/√Hz max. (100 kHz) 0.25nV/√Hz typ. (10k to 1 MHz) Input noise current density: 5.0pA/√Hz typ.(100 kHz) Noise figure: 0.7dB max. 0.6dB typ. (10 MHz) 1.0dB max. 0.8dB typ. (100 MHz) Max. output voltage: 2.0Vp-p/50ωHz (1 kHz to 20 MHz) Output impedance: 50ω ± 5% (100 kHz) Voltage gain: 46 ± 0.5dB / 50ω (1 kHz) Intercept point: 30dBm typ. (68 MHz) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-230F5 is a preamplifier for submicro-signal detection, which have been developed to assure noise reduction never before accomplished. The SA-230F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

Suppliers

Company
Product
Description
Supplier Links
Amplifier SA-230F5
The SA-230F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Additional Features:Frequency range: 1 kHz to 100 MHz Input form: AC coupling, unblanced single-ended input Input impedance: 50ω ±5%(100 kHz) Input voltage noise density: 0.35nV/√Hz max. (100 kHz) 0.25nV/√Hz typ. (10k to 1 MHz) Input noise current density: 5.0pA/√Hz typ.(100 kHz) Noise figure: 0.7dB max. 0.6dB typ. (10 MHz) 1.0dB max. 0.8dB typ. (100 MHz) Max. output voltage: 2.0Vp-p/50ωHz (1 kHz to 20 MHz) Output impedance: 50ω ± 5% (100 kHz) Voltage gain: 46 ± 0.5dB / 50ω (1 kHz) Intercept point: 30dBm typ. (68 MHz) Applications: Superconducting device in quantum computers MCT (Mercury Cadmium Tellurium) sensor for infrared detection Squid sensor for micro-magnet detection High-temperature superconducting Josephson device for microwave detection Electromagnetic sensor for MRI systems Photodetector such as a photo-multiplier and photo-transistor Improving sensitivity of lock-in amplifiers The SA-230F5 is a preamplifier for submicro-signal detection, which have been developed to assure noise reduction never before accomplished. The SA-230F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

The SA-230F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Additional Features:Frequency range: 1 kHz to 100 MHz
  • Input form: AC coupling, unblanced single-ended input
  • Input impedance: 50Ω ±5%(100 kHz)
  • Input voltage noise density: 0.35nV/√Hz max. (100 kHz) 0.25nV/√Hz typ. (10k to 1 MHz)
  • Input noise current density: 5.0pA/√Hz typ.(100 kHz)
  • Noise figure: 0.7dB max. 0.6dB typ. (10 MHz) 1.0dB max. 0.8dB typ. (100 MHz)
  • Max. output voltage: 2.0Vp-p/50ΩHz (1 kHz to 20 MHz)
  • Output impedance: 50Ω ± 5% (100 kHz)
  • Voltage gain: 46 ± 0.5dB / 50Ω (1 kHz)
  • Intercept point: 30dBm typ. (68 MHz)

Applications:

  • Superconducting device in quantum computers
  • MCT (Mercury Cadmium Tellurium) sensor for infrared detection
  • Squid sensor for micro-magnet detection
  • High-temperature superconducting Josephson device for microwave detection
  • Electromagnetic sensor for MRI systems
  • Photodetector such as a photo-multiplier and photo-transistor
  • Improving sensitivity of lock-in amplifiers

The SA-230F5 is a preamplifier for submicro-signal detection, which have been developed to assure noise reduction never before accomplished. The SA-230F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SA-230F5
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA614H6327XTSA1 - 118940-BGA614H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 19 dB
View Details
4 suppliers