AR Worldwide RF Amplifier 25A250A

Description
The 25A250A is a 250 MHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: The Amplifier Research 25A250A, when used with an RF sweep generator, will provide a minimum of 25 watts of swept power. The Amplifier Research 25A250A includes a front panel control which permits the operator to conveniently set the amplifier's desired output level. Housed in a stylish contemporary enclosure, the Amplifier Research 25A250A provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, watt meter calibration, and use as a driver for higher power amplifiers. The Amplifier Research 25A250A utilizes a switching power supply with universal and autoranging input which will automatically accept from 90 to 135 VAC or from 180 to 270 VAC at 47 to 63 Hz.
Datasheet
Description
The 25A250A is a 250 MHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: The Amplifier Research 25A250A, when used with an RF sweep generator, will provide a minimum of 25 watts of swept power. The Amplifier Research 25A250A includes a front panel control which permits the operator to conveniently set the amplifier's desired output level. Housed in a stylish contemporary enclosure, the Amplifier Research 25A250A provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, watt meter calibration, and use as a driver for higher power amplifiers. The Amplifier Research 25A250A utilizes a switching power supply with universal and autoranging input which will automatically accept from 90 to 135 VAC or from 180 to 270 VAC at 47 to 63 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 25A250A
The 25A250A is a 250 MHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: The Amplifier Research 25A250A, when used with an RF sweep generator, will provide a minimum of 25 watts of swept power. The Amplifier Research 25A250A includes a front panel control which permits the operator to conveniently set the amplifier's desired output level. Housed in a stylish contemporary enclosure, the Amplifier Research 25A250A provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, watt meter calibration, and use as a driver for higher power amplifiers. The Amplifier Research 25A250A utilizes a switching power supply with universal and autoranging input which will automatically accept from 90 to 135 VAC or from 180 to 270 VAC at 47 to 63 Hz.

The 25A250A is a 250 MHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

The Amplifier Research 25A250A, when used with an RF sweep generator, will provide a minimum of 25 watts of swept power. The Amplifier Research 25A250A includes a front panel control which permits the operator to conveniently set the amplifier's desired output level. Housed in a stylish contemporary enclosure, the Amplifier Research 25A250A provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, watt meter calibration, and use as a driver for higher power amplifiers. The Amplifier Research 25A250A utilizes a switching power supply with universal and autoranging input which will automatically accept from 90 to 135 VAC or from 180 to 270 VAC at 47 to 63 Hz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 25A250A
Product Name RF Amplifier
Frequency Range 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG303-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details