ValueTronics International, Inc. Preamplifier 87405A

Description
The 87405A is a 3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 24 dB Gain 6.5 dB Noise Figure Probe-Power Bias Connection Compact Size The Agilent 87405A preamplifier brings reliable gain and low noise figure to measurement systems to improve overall system performance and reduce systematic errors. With its compact size and convenient probe-power bias connection, the Agilent 87405A is ideal for use as the front end preamplifier for a variety of Agilent instruments such as the Agilent 8590E series of portable spectrum analyzers. The Agilent 87405A is the recommended preamplifier for use with the Agilent 8594E Noise Figure Measurement Solution. The rugged design along with its insertable configuration of connectors makes the Agilent 87405A ideal for test port applications.
Datasheet
Description
The 87405A is a 3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 24 dB Gain 6.5 dB Noise Figure Probe-Power Bias Connection Compact Size The Agilent 87405A preamplifier brings reliable gain and low noise figure to measurement systems to improve overall system performance and reduce systematic errors. With its compact size and convenient probe-power bias connection, the Agilent 87405A is ideal for use as the front end preamplifier for a variety of Agilent instruments such as the Agilent 8590E series of portable spectrum analyzers. The Agilent 87405A is the recommended preamplifier for use with the Agilent 8594E Noise Figure Measurement Solution. The rugged design along with its insertable configuration of connectors makes the Agilent 87405A ideal for test port applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 87405A
The 87405A is a 3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 24 dB Gain 6.5 dB Noise Figure Probe-Power Bias Connection Compact Size The Agilent 87405A preamplifier brings reliable gain and low noise figure to measurement systems to improve overall system performance and reduce systematic errors. With its compact size and convenient probe-power bias connection, the Agilent 87405A is ideal for use as the front end preamplifier for a variety of Agilent instruments such as the Agilent 8590E series of portable spectrum analyzers. The Agilent 87405A is the recommended preamplifier for use with the Agilent 8594E Noise Figure Measurement Solution. The rugged design along with its insertable configuration of connectors makes the Agilent 87405A ideal for test port applications.

The 87405A is a 3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • 24 dB Gain
  • 6.5 dB Noise Figure
  • Probe-Power Bias Connection
  • Compact Size

The Agilent 87405A preamplifier brings reliable gain and low noise figure to measurement systems to improve overall system performance and reduce systematic errors. With its compact size and convenient probe-power bias connection, the Agilent 87405A is ideal for use as the front end preamplifier for a variety of Agilent instruments such as the Agilent 8590E series of portable spectrum analyzers. The Agilent 87405A is the recommended preamplifier for use with the Agilent 8594E Noise Figure Measurement Solution. The rugged design along with its insertable configuration of connectors makes the Agilent 87405A ideal for test port applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 87405A
Product Name Preamplifier
Frequency Range 3.00E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LNB-BNC+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers