Nf Corporation Amplifier SA-606F2

Description
The SA-606F2 is an Amplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Gain (V/A): 1 G Frequency Response: DC to 100 kHz Equivalent Inpug Noise Current Density: 6 fA/√Hz (typ.) Input Section Input type: DC coupling unbalanced, single-ended input, SMA connector Maximum input current: ±10 nA Input impedance: 10 kω Recommended signal source resistance: 100 Mω or more Input bias current: 1 pA (typ.) Equivalent input noise current density: 6 fA/√Hz (typ.) Output Section Output type: DC coupling unbalanced, single-ended output, SMA connector Maximum output voltage: ±10 V Maximum output current: ±5 mA Output impedance: 50 ω±10% Output offset voltage: ±5 mV Output offset voltage adjustment range: ±15 mV (adjusting with a variable resistor) Amplification Section Gain (V/A): 1×109 (1 G) ±1% Output gain flatness (when setting fc 0, within ±0.5 dB): DC to 10 kHz 0.5, -3 dB Frequency response (Cs=10 pF): DC to 100 kHz Polarity: Non-inverting Low pass filter output (Cut-off frequency setting): 3 kHz / 10 kHz / 30 kHz / THRU, selctable with a switch Others Power connector: HR10-7R-4P (73) connector Operating power supply voltage range: ±15 V ±1 V Quiescent current: ±40 mA or less, ±32 mA (typ.) RoHS: Directive 2011/65/EU EMC: EN 61326-1: 2015 Dimensions (mm): 76 (W) × 50 (D) × 21.1 (H) (not including bottom plate and protrusions) Performance guarantee temperature range: 23° C ±5° C Temperature and humidity range Operation: 0°C to 40°C 5 % to 85 % RH (absolute humidity 1 g/m3 to 25 g/m3, non-condensation) Storage: -10° to 50°C 5 % to 95 % RH (absolute humidity 1 g/m3 to 29 g/m3, non-condensation) The NF Corp SA-600 Series is a wideband current amplifier (current to voltage converter) with a high gain and wide frequency band. The SA-606F2 operates stably for the added input capacitance despite a wide frequency band. It operates without oscillation with an added input capacitance of 1000 pF. The LPF cutoff frequency can be selected from four steps with a switch. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The SA-606F2 is an Amplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Gain (V/A): 1 G Frequency Response: DC to 100 kHz Equivalent Inpug Noise Current Density: 6 fA/√Hz (typ.) Input Section Input type: DC coupling unbalanced, single-ended input, SMA connector Maximum input current: ±10 nA Input impedance: 10 kω Recommended signal source resistance: 100 Mω or more Input bias current: 1 pA (typ.) Equivalent input noise current density: 6 fA/√Hz (typ.) Output Section Output type: DC coupling unbalanced, single-ended output, SMA connector Maximum output voltage: ±10 V Maximum output current: ±5 mA Output impedance: 50 ω±10% Output offset voltage: ±5 mV Output offset voltage adjustment range: ±15 mV (adjusting with a variable resistor) Amplification Section Gain (V/A): 1×109 (1 G) ±1% Output gain flatness (when setting fc 0, within ±0.5 dB): DC to 10 kHz 0.5, -3 dB Frequency response (Cs=10 pF): DC to 100 kHz Polarity: Non-inverting Low pass filter output (Cut-off frequency setting): 3 kHz / 10 kHz / 30 kHz / THRU, selctable with a switch Others Power connector: HR10-7R-4P (73) connector Operating power supply voltage range: ±15 V ±1 V Quiescent current: ±40 mA or less, ±32 mA (typ.) RoHS: Directive 2011/65/EU EMC: EN 61326-1: 2015 Dimensions (mm): 76 (W) × 50 (D) × 21.1 (H) (not including bottom plate and protrusions) Performance guarantee temperature range: 23° C ±5° C Temperature and humidity range Operation: 0°C to 40°C 5 % to 85 % RH (absolute humidity 1 g/m3 to 25 g/m3, non-condensation) Storage: -10° to 50°C 5 % to 95 % RH (absolute humidity 1 g/m3 to 29 g/m3, non-condensation) The NF Corp SA-600 Series is a wideband current amplifier (current to voltage converter) with a high gain and wide frequency band. The SA-606F2 operates stably for the added input capacitance despite a wide frequency band. It operates without oscillation with an added input capacitance of 1000 pF. The LPF cutoff frequency can be selected from four steps with a switch. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier SA-606F2
The SA-606F2 is an Amplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Features: Gain (V/A): 1 G Frequency Response: DC to 100 kHz Equivalent Inpug Noise Current Density: 6 fA/√Hz (typ.) Input Section Input type: DC coupling unbalanced, single-ended input, SMA connector Maximum input current: ±10 nA Input impedance: 10 kω Recommended signal source resistance: 100 Mω or more Input bias current: 1 pA (typ.) Equivalent input noise current density: 6 fA/√Hz (typ.) Output Section Output type: DC coupling unbalanced, single-ended output, SMA connector Maximum output voltage: ±10 V Maximum output current: ±5 mA Output impedance: 50 ω±10% Output offset voltage: ±5 mV Output offset voltage adjustment range: ±15 mV (adjusting with a variable resistor) Amplification Section Gain (V/A): 1×109 (1 G) ±1% Output gain flatness (when setting fc 0, within ±0.5 dB): DC to 10 kHz 0.5, -3 dB Frequency response (Cs=10 pF): DC to 100 kHz Polarity: Non-inverting Low pass filter output (Cut-off frequency setting): 3 kHz / 10 kHz / 30 kHz / THRU, selctable with a switch Others Power connector: HR10-7R-4P (73) connector Operating power supply voltage range: ±15 V ±1 V Quiescent current: ±40 mA or less, ±32 mA (typ.) RoHS: Directive 2011/65/EU EMC: EN 61326-1: 2015 Dimensions (mm): 76 (W) × 50 (D) × 21.1 (H) (not including bottom plate and protrusions) Performance guarantee temperature range: 23° C ±5° C Temperature and humidity range Operation: 0°C to 40°C 5 % to 85 % RH (absolute humidity 1 g/m3 to 25 g/m3, non-condensation) Storage: -10° to 50°C 5 % to 95 % RH (absolute humidity 1 g/m3 to 29 g/m3, non-condensation) The NF Corp SA-600 Series is a wideband current amplifier (current to voltage converter) with a high gain and wide frequency band. The SA-606F2 operates stably for the added input capacitance despite a wide frequency band. It operates without oscillation with an added input capacitance of 1000 pF. The LPF cutoff frequency can be selected from four steps with a switch. The image is a representation of selection. See specifications for product details.

The SA-606F2 is an Amplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Features:

  • Gain (V/A): 1 G
  • Frequency Response: DC to 100 kHz
  • Equivalent Inpug Noise Current Density: 6 fA/√Hz (typ.)

Input Section

  • Input type: DC coupling unbalanced, single-ended input, SMA connector
  • Maximum input current: ±10 nA
  • Input impedance: 10 kΩ
  • Recommended signal source resistance: 100 MΩ or more
  • Input bias current: 1 pA (typ.)
  • Equivalent input noise current density: 6 fA/√Hz (typ.)

Output Section

  • Output type: DC coupling unbalanced, single-ended output, SMA connector
  • Maximum output voltage: ±10 V
  • Maximum output current: ±5 mA
  • Output impedance: 50 Ω±10%
  • Output offset voltage: ±5 mV
  • Output offset voltage adjustment range: ±15 mV (adjusting with a variable resistor)

Amplification Section

  • Gain (V/A): 1×109 (1 G) ±1%
  • Output gain flatness (when setting fc 0, within ±0.5 dB): DC to 10 kHz
  • 0.5, -3 dB Frequency response (Cs=10 pF): DC to 100 kHz
  • Polarity: Non-inverting
  • Low pass filter output (Cut-off frequency setting): 3 kHz / 10 kHz / 30 kHz / THRU, selctable with a switch

Others

  • Power connector: HR10-7R-4P (73) connector
  • Operating power supply voltage range: ±15 V ±1 V
  • Quiescent current: ±40 mA or less, ±32 mA (typ.)
  • RoHS: Directive 2011/65/EU
  • EMC: EN 61326-1: 2015
  • Dimensions (mm): 76 (W) × 50 (D) × 21.1 (H) (not including bottom plate and protrusions)
  • Performance guarantee temperature range: 23° C ±5° C

Temperature and humidity range

  • Operation: 0°C to 40°C 5 % to 85 % RH (absolute humidity 1 g/m3 to 25 g/m3, non-condensation)
  • Storage: -10° to 50°C 5 % to 95 % RH (absolute humidity 1 g/m3 to 29 g/m3, non-condensation)

The NF Corp SA-600 Series is a wideband current amplifier (current to voltage converter) with a high gain and wide frequency band.

The SA-606F2 operates stably for the added input capacitance despite a wide frequency band. It operates without oscillation with an added input capacitance of 1000 pF. The LPF cutoff frequency can be selected from four steps with a switch.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SA-606F2
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-123LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7 volts
View Details
3 suppliers
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details