ValueTronics International, Inc. RF Amplifier 406L

Description
The 406L is a 250 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 250 MHz 5 W output power 40 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 105-125 VAC or 210-250 VAC; 50-60 Hz operation Weight: 18 lb; Size: 152 mm (6.0 in)H x 216 mm (8.5 in)W x 381 mm (15.0 in)D
Description
The 406L is a 250 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 250 MHz 5 W output power 40 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 105-125 VAC or 210-250 VAC; 50-60 Hz operation Weight: 18 lb; Size: 152 mm (6.0 in)H x 216 mm (8.5 in)W x 381 mm (15.0 in)D

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 406L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
406L
RF Amplifier 406L
The 406L is a 250 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 250 MHz 5 W output power 40 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 105-125 VAC or 210-250 VAC; 50-60 Hz operation Weight: 18 lb; Size: 152 mm (6.0 in)H x 216 mm (8.5 in)W x 381 mm (15.0 in)D

The 406L is a 250 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 150 kHz to 250 MHz
  • 5 W output power
  • 40 dB gain (nominal)
  • Works into any load impedance
  • 50 Ohm impedance
  • BNC(f) connectors, input/output
  • 105-125 VAC or 210-250 VAC; 50-60 Hz operation
  • Weight: 18 lb; Size: 152 mm (6.0 in)H x 216 mm (8.5 in)W x 381 mm (15.0 in)D
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 406L
Product Name RF Amplifier
Frequency Range 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 448-BGA5L1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details